Keystone Electronics Corp. Pan Head Screw 9338

Description
Part Number: 9338 Length: .750 [19.1] Material: Nylon Style: Pan Head Thread: 6-32 Type: Screw, Machine
Request a Quote
Description
Part Number: 9338 Length: .750 [19.1] Material: Nylon Style: Pan Head Thread: 6-32 Type: Screw, Machine
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

9338 is a nylon 6/6 pan head machine screw with a 6-32 thread and a length of .750 in. (19.1 mm). The head is painted for color identification while maintaining reliable electrical contact with the terminal.

Datasheet Summary
Powered by GS/AI

9338 is a nylon 6/6 pan head machine screw with a 6-32 thread and a length of .750 in. (19.1 mm). The head is painted for color identification while maintaining reliable electrical contact with the terminal.

Suppliers

Company
Product
Description
Supplier Links
Pan Head Screw - 9338 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Pan Head Screw
9338
Pan Head Screw 9338
Part Number: 9338 Length: .750 [19.1] Material: Nylon Style: Pan Head Thread: 6-32 Type: Screw, Machine

Part Number: 9338

  • Length: .750 [19.1]
  • Material: Nylon
  • Style: Pan Head
  • Thread: 6-32
  • Type: Screw, Machine
Buy Now Datasheet
Machine Screw - 36-9338-ND - DigiKey
Thief River Falls, MN, United States
Machine Screw
36-9338-ND
Machine Screw 36-9338-ND
#6-32 Pan Head Machine Screw Slotted Drive Nylon

#6-32 Pan Head Machine Screw Slotted Drive Nylon

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Screws Screws
Product Number 9338 36-9338-ND
Product Name Pan Head Screw Machine Screw
Screw Type Machine Screw Machine Screw
Head Type Pan Head Pan Head
Material Plastic; Nylon Plastic; Nylon
Unlock Full Specs
to access all available technical data

Similar Products

Binding Head Screw - 9406 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Screw Type Machine Screw
Head Type Binding Head  
Material Steel
View Details
2 suppliers
Nylon Thumb Screw 6-32 x .375
Keystone Electronics Corp.
Specs
Screw Type Thumb Screw
Material Plastic; Nylon
Length 0.3750 inch (9.52 mm)
View Details
2 suppliers
Slotted Shoulder Screw 6-32 Thread - 2426 - Keystone Electronics Corp.
Specs
Screw Type Shoulder Screw
Standard Drives Slotted
Material Stainless Steel
View Details
2 suppliers
Titanium SHCS 1/4-20 x .875 Long - 21914 - Keystone Electronics Corp.
Specs
Standard Drives Hex Socket / Allen
Material Titanium
Length 0.8750 inch (22.22 mm)
View Details
2 suppliers