Keystone Electronics Corp. Micro-USB2.0 Type B Receptacle 940

Description
Part Number: 940 Mounting: SMT Orientation: Horizontal Packaging: Bulk Size: Micro Style: USB Type B Type: USB 2.0 Socket
Request a Quote
Description
Part Number: 940 Mounting: SMT Orientation: Horizontal Packaging: Bulk Size: Micro Style: USB Type B Type: USB 2.0 Socket
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

USB 2.0 Micro-Type B surface mount socket supplied unassembled for custom cable cordsets, rated for 30V RMS, 1 A DC contact current, with a maximum contact resistance of 15 mΩ, insulation resistance of 1000 MΩ minimum, and dielectric withstanding voltage of 750 V AC for 1 minute. Operating temperature range is -25°C to +80°C. Packaging is available in bulk (CAT. NO. 940) or tape and reel (CAT. NO. 940TR).

Datasheet Summary
Powered by GS/AI

USB 2.0 Micro-Type B surface mount socket supplied unassembled for custom cable cordsets, rated for 30V RMS, 1 A DC contact current, with a maximum contact resistance of 15 mΩ, insulation resistance of 1000 MΩ minimum, and dielectric withstanding voltage of 750 V AC for 1 minute. Operating temperature range is -25°C to +80°C. Packaging is available in bulk (CAT. NO. 940) or tape and reel (CAT. NO. 940TR).

Suppliers

Company
Product
Description
Supplier Links
Micro-USB2.0 Type B Receptacle - 940 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Micro-USB2.0 Type B Receptacle
940
Micro-USB2.0 Type B Receptacle 940
Part Number: 940 Mounting: SMT Orientation: Horizontal Packaging: Bulk Size: Micro Style: USB Type B Type: USB 2.0 Socket

Part Number: 940

  • Mounting: SMT
  • Orientation: Horizontal
  • Packaging: Bulk
  • Size: Micro
  • Style: USB Type B
  • Type: USB 2.0 Socket
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category IC Interconnect Components
Product Number 940
Product Name Micro-USB2.0 Type B Receptacle
Product Type PCB Receptacles
Unlock Full Specs
to access all available technical data

Similar Products

For .015 -.025
Specs
Product Type PCB Pins
Mounting Press-fit / Solderless Technology
Contact Plating Gold; Tin/Gold
View Details
Triple Turret Terminal .172
Specs
Product Type PCB Pins
Contact Plating Bright Tin
View Details
For .015 -.025
Specs
Product Type PCB Pins
Mounting Press-fit / Solderless Technology
Contact Plating Tin/Tin
View Details
.020
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Swage; Solder
View Details