Keystone Electronics Corp. Round Brass Instrumentation Handle 491

Description
Part Number: 491 D Diameter: .312 (7.9) Finish/Plating: Nickel Plate Height: 1.500 [38.1] Length: 5.000 [127.0] Material: Brass Thread: 10-32
Request a Quote
Description
Part Number: 491 D Diameter: .312 (7.9) Finish/Plating: Nickel Plate Height: 1.500 [38.1] Length: 5.000 [127.0] Material: Brass Thread: 10-32
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Round Brass Instrumentation Handle, part number 491, is constructed from brass and features a nickel plating for enhanced durability. It has a diameter of .312 inches (7.9 mm) and a height of 1.500 inches (38.1 mm). The handle measures 5.000 inches (127.0 mm) in length and is designed with a 10-32 thread for secure mounting. This handle is suitable for applications requiring reliable and robust handling solutions in instrumentation settings.

Datasheet Summary
Powered by GS/AI

The Round Brass Instrumentation Handle, part number 491, is constructed from brass and features a nickel plating for enhanced durability. It has a diameter of .312 inches (7.9 mm) and a height of 1.500 inches (38.1 mm). The handle measures 5.000 inches (127.0 mm) in length and is designed with a 10-32 thread for secure mounting. This handle is suitable for applications requiring reliable and robust handling solutions in instrumentation settings.

Suppliers

Company
Product
Description
Supplier Links
Round Brass Instrumentation Handle - 491 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Round Brass Instrumentation Handle
491
Round Brass Instrumentation Handle 491
Part Number: 491 D Diameter: .312 (7.9) Finish/Plating: Nickel Plate Height: 1.500 [38.1] Length: 5.000 [127.0] Material: Brass Thread: 10-32

Part Number: 491

  • D Diameter: .312 (7.9)
  • Finish/Plating: Nickel Plate
  • Height: 1.500 [38.1]
  • Length: 5.000 [127.0]
  • Material: Brass
  • Thread: 10-32
Buy Now Datasheet
Handles - 36-491-ND - DigiKey
Thief River Falls, MN, United States
Handles
36-491-ND
Handles 36-491-ND
Instrumentation Handle Brass, Nickel Finish Screw Holes, Back

Instrumentation Handle Brass, Nickel Finish Screw Holes, Back

Buy Now Datasheet
Handle, Instrumentation; Nickel Plated (QQ-N-290); 5.000 in.; 1.500 in.; 10-32 - 70181709 - Allied Electronics, Inc.
Fort Worth, TX, USA
Handle, Instrumentation; Nickel Plated (QQ-N-290); 5.000 in.; 1.500 in.; 10-32
70181709
Handle, Instrumentation; Nickel Plated (QQ-N-290); 5.000 in.; 1.500 in.; 10-32 70181709
Aluminum⁄Brass Round Instrumentation Handles, Nickel Plated⁄Black Anodized Finish Provides the sturdy support needed for contemporary equipment.

Aluminum⁄Brass Round Instrumentation Handles, Nickel Plated⁄Black Anodized Finish
Provides the sturdy support needed for contemporary equipment.

Supplier's Site

Technical Specifications

  Keystone Electronics Corp. DigiKey Allied Electronics, Inc.
Product Category Handles and Pulls (industrial) Handles and Pulls (industrial) Handles and Pulls (industrial)
Product Number 491 36-491-ND 70181709
Product Name Round Brass Instrumentation Handle Handles Handle, Instrumentation; Nickel Plated (QQ-N-290); 5.000 in.; 1.500 in.; 10-32
Handle Material Metal Metal
Height 1.5 inches (38.1 mm) 1.5 inches (38.1 mm)
Handle Length 5 inches (127 mm)
Tapered Handle Diameter 0.3120 inches (7.92 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Round Aluminum Instrumentation Handle - 512 - Keystone Electronics Corp.
Specs
Handle Material Metal
Height 1.5 inches (38.1 mm)
Handle Length 5 inches (127 mm)
View Details
3 suppliers
Round Brass Instrumentation Handle - 7145 - Keystone Electronics Corp.
Specs
Handle Material Metal
Height 1.5 inches (38.1 mm)
Handle Length 3 inches (76.2 mm)
View Details
3 suppliers
Round Aluminum Instrumentation Handle - 7180 - Keystone Electronics Corp.
Specs
Handle Material Metal
Height 1.38 inches (34.92 mm)
Handle Length 4 inches (102 mm)
View Details
3 suppliers
Round Brass Instrumentation Handle - 9102 - Keystone Electronics Corp.
Specs
Handle Material Metal
Height 0.6250 inches (15.88 mm)
Handle Length 1.75 inches (44.45 mm)
View Details
2 suppliers