Keystone Electronics Corp. Round Brass Instrumentation Handle 9108

Description
Part Number: 9108 D Diameter: 3/16 -.187 (4.8) Finish/Plating: Nickel Plate Height: 1.000 [25.4] Length: 2.000 [50.8] Material: Brass Thread: 6-32
Request a Quote Datasheet
Description
Part Number: 9108 D Diameter: 3/16 -.187 (4.8) Finish/Plating: Nickel Plate Height: 1.000 [25.4] Length: 2.000 [50.8] Material: Brass Thread: 6-32
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Round Brass Instrumentation Handle - 9108 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Round Brass Instrumentation Handle
9108
Round Brass Instrumentation Handle 9108
Part Number: 9108 D Diameter: 3/16 -.187 (4.8) Finish/Plating: Nickel Plate Height: 1.000 [25.4] Length: 2.000 [50.8] Material: Brass Thread: 6-32

Part Number: 9108

  • D Diameter: 3/16 -.187 (4.8)
  • Finish/Plating: Nickel Plate
  • Height: 1.000 [25.4]
  • Length: 2.000 [50.8]
  • Material: Brass
  • Thread: 6-32
Buy Now Datasheet
Handles - 36-9108-ND - DigiKey
Thief River Falls, MN, United States
Handles
36-9108-ND
Handles 36-9108-ND
Instrumentation Handle Brass Screw Holes, Back

Instrumentation Handle Brass Screw Holes, Back

Buy Now Datasheet
Handle; 0.187 in.; Nickel Plated; Brass; 2 in.; 1 in.; 6-32; 0.25 in. - 70183240 - Allied Electronics, Inc.
Fort Worth, TX, USA
Handle; 0.187 in.; Nickel Plated; Brass; 2 in.; 1 in.; 6-32; 0.25 in.
70183240
Handle; 0.187 in.; Nickel Plated; Brass; 2 in.; 1 in.; 6-32; 0.25 in. 70183240
Handle; 0.187 in.; Nickel Plated; Brass; 2 in.; 1 in.; 6-32; 0.25 in.

Handle; 0.187 in.; Nickel Plated; Brass; 2 in.; 1 in.; 6-32; 0.25 in.

Supplier's Site

Technical Specifications

  Keystone Electronics Corp. DigiKey Allied Electronics, Inc.
Product Category Handles and Pulls (industrial) Handles and Pulls (industrial) Handles and Pulls (industrial)
Product Number 9108 36-9108-ND 70183240
Product Name Round Brass Instrumentation Handle Handles Handle; 0.187 in.; Nickel Plated; Brass; 2 in.; 1 in.; 6-32; 0.25 in.
Handle Material Metal Metal Metal
Height 1 inches (25.4 mm) 1 inches (25.4 mm)
Handle Length 2 inches (50.8 mm)
Tapered Handle Diameter 0.1875 inches (4.76 mm) ? to 0.1870 inches (? to 4.75 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Round Brass Instrumentation Handle - 9107 - Keystone Electronics Corp.
Specs
Handle Material Metal
Height 1 inches (25.4 mm)
Handle Length 1.5 inches (38.1 mm)
View Details
2 suppliers
Round Brass Instrumentation Handle - 9102 - Keystone Electronics Corp.
Specs
Handle Material Metal
Height 0.6250 inches (15.88 mm)
Handle Length 1.75 inches (44.45 mm)
View Details
2 suppliers
Round Brass Instrumentation Handle - 492 - Keystone Electronics Corp.
Specs
Handle Material Metal
Height 1.5 inches (38.1 mm)
Handle Length 5.5 inches (140 mm)
View Details
Round Aluminum Instrumentation Handle - 514 - Keystone Electronics Corp.
Specs
Handle Material Metal
Height 1.5 inches (38.1 mm)
Handle Length 6 inches (152 mm)
View Details
3 suppliers