The part is a self-aligning spacer designed for mounting T-1 and T-1 3/4 LEDs on PC boards, accommodating both tri-lead and bi-lead configurations with positive lead alignment on 0.100 inch centers. It features internally tapered barriers for lead retention and stability, bottom bosses for heat dissipation and post-soldering cleanup, and is made of black PVC with a UL 94V-0 rating. The part has a length of 0.850 inches (21.6 mm).
Part Number: 7380
SPACER LED MTG T1 .850"L NAT NYL
LED Mounting Hardware .85" T1 BI-LEAD .197 (5mm) DIA
| Keystone Electronics Corp. | DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | LED Mounts and Lenses | LED Mounts and Lenses | LED Mounts and Lenses |
| Product Number | 7380 | 36-7380-ND | 7380 |
| Product Name | Self Aligning Spacer for T-1 LED's | LEDs - Spacers, Standoffs | LED Mounting Hardware |
| LED Hardware | LED Spacer | LED Spacer |