The 8332 is a self-aligning spacer designed for mounting T-1 and T-1 3/4 LEDs on printed circuit boards, accommodating both tri-lead and bi-lead configurations with positive lead alignment on 0.100 inch centers. It is molded from natural nylon with UL 94V-2 rating, features bottom bosses for heat dissipation and post-solder cleanup, and provides lead retention and height control without requiring special tools. The part has a length of 0.480 inch (12.2 mm).
Part Number: 8332
SPACER MOUNTS LED T1 3/4 .480"
LED Mounting Hardware .48" T1 3/4 BI-LEAD .197 (5mm) DIA
| Keystone Electronics Corp. | DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | LED Mounts and Lenses | LED Mounts and Lenses | LED Mounts and Lenses |
| Product Number | 8332 | 36-8332-ND | 8332 |
| Product Name | Self Aligning Spacer for T-1 3/4 LED | LEDs - Spacers, Standoffs | LED Mounting Hardware |
| LED Hardware | LED Spacer | LED Spacer |