Keystone Electronics Corp. Spacer Mount for LED 8903

Description
Part Number: 8903 Length: .180 [4.57] Size: T-1 & T-1 3/4 LED's Style: Universal Type: LED Spacer Mounts
Request a Quote
Description
Part Number: 8903 Length: .180 [4.57] Size: T-1 & T-1 3/4 LED's Style: Universal Type: LED Spacer Mounts
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Part number 8903 is a universal LED spacer mount designed for T-1 and T-1 3/4 LEDs with a length of 0.180 inches (4.6 mm). It features a unique self-aligning design that separates and retains both tri-lead and bi-lead components, with a 0.100 inch (2.5 mm) center spacing. The mount provides height control, lead retention, and stability, incorporating bottom bosses for heat dissipation and post-soldering cleanup. It is constructed from black PVC with a UL 94V-0 rating and is RoHS compliant.

Datasheet Summary
Powered by GS/AI

Part number 8903 is a universal LED spacer mount designed for T-1 and T-1 3/4 LEDs with a length of 0.180 inches (4.6 mm). It features a unique self-aligning design that separates and retains both tri-lead and bi-lead components, with a 0.100 inch (2.5 mm) center spacing. The mount provides height control, lead retention, and stability, incorporating bottom bosses for heat dissipation and post-soldering cleanup. It is constructed from black PVC with a UL 94V-0 rating and is RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
Spacer Mount for LED - 8903 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Spacer Mount for LED
8903
Spacer Mount for LED 8903
Part Number: 8903 Length: .180 [4.57] Size: T-1 & T-1 3/4 LED's Style: Universal Type: LED Spacer Mounts

Part Number: 8903

  • Length: .180 [4.57]
  • Size: T-1 & T-1 3/4 LED's
  • Style: Universal
  • Type: LED Spacer Mounts
Buy Now Datasheet
LEDs - Spacers, Standoffs - 36-8903-ND - DigiKey
Thief River Falls, MN, United States
LEDs - Spacers, Standoffs
36-8903-ND
LEDs - Spacers, Standoffs 36-8903-ND
SPACER MOUNT LED TRI-LEAD .180"

SPACER MOUNT LED TRI-LEAD .180"

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category LED Mounts and Lenses LED Mounts and Lenses
Product Number 8903 36-8903-ND
Product Name Spacer Mount for LED LEDs - Spacers, Standoffs
LED Hardware LED Spacer LED Spacer
Unlock Full Specs
to access all available technical data

Similar Products

T-1 Lens Cap-Green - 8657 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
LED Hardware LED Lens
LED Type T-1 LED
Mount Style PCB
View Details
3 suppliers
Spacer Mount for LED - 8915 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
LED Hardware LED Spacer
LED Type T-1 & T-1 3/4 LED's
Mount Style PCB
View Details
3 suppliers
Self Aligning Spacer for T-1 3/4 LED - 8313 - Keystone Electronics Corp.
Specs
LED Hardware LED Spacer
LED Type T-1 3/4 LED
Mount Style PCB
View Details
3 suppliers
LEDs - Spacers, Standoffs - 36-7036-ND - DigiKey
Keystone Electronics Corp.
Specs
LED Hardware LED Spacer
Color Natural
View Details