Keystone Electronics Corp. Modular Terminal Block, Horizontal, 3 Position 8719

Description
Part Number: 8719 # of Terminals: 3 Current Rating: 15 Amps Mounting: THM Orientation: Horizontal Can be interlocked with similar blocks to create up to 24 positions.
Request a Quote Datasheet
Description
Part Number: 8719 # of Terminals: 3 Current Rating: 15 Amps Mounting: THM Orientation: Horizontal Can be interlocked with similar blocks to create up to 24 positions.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular Terminal Block, Horizontal, 3 Position - 8719 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Modular Terminal Block, Horizontal, 3 Position
8719
Modular Terminal Block, Horizontal, 3 Position 8719
Part Number: 8719 # of Terminals: 3 Current Rating: 15 Amps Mounting: THM Orientation: Horizontal Can be interlocked with similar blocks to create up to 24 positions.

Part Number: 8719

  • # of Terminals: 3
  • Current Rating: 15 Amps
  • Mounting: THM
  • Orientation: Horizontal
  • Can be interlocked with similar blocks to create up to 24 positions.
Buy Now Datasheet
Terminal Blocks - Wire to Board - 36-8719-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
36-8719-ND
Terminal Blocks - Wire to Board 36-8719-ND
TERM BLK 3POS SIDE ENTRY 5MM PCB

TERM BLK 3POS SIDE ENTRY 5MM PCB

Buy Now Datasheet
Fixed Terminal Blocks - 8719 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
8719
Fixed Terminal Blocks 8719
Fixed Terminal Blocks HORZ TERM BLK

Fixed Terminal Blocks HORZ TERM BLK

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 8719 36-8719-ND 8719
Product Name Modular Terminal Block, Horizontal, 3 Position Terminal Blocks - Wire to Board Fixed Terminal Blocks
Mounting Options THM PCB
# of Contacts 3 3 3
Current Rating 15 amps 16 amps
Features Interlocking (Side)
Operating Temperature -30 to 120 C (-22 to 248 F)
Unlock Full Specs
to access all available technical data

Similar Products

PBE Turret Terminal Board - 607-4 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1507
# of Contacts 4
Body Material Phenolic, XP
View Details
Terminals - Screw Connectors - 36-7761-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Solder
View Details
Terminals - Screw Connectors - 36-7778-7-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Solder
Features Low Profile
View Details
Terminals - Screw Connectors - 36-7773-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Snap-Fit
View Details