Keystone Electronics Corp. PBE Turret Terminal Board 15102

Description
Part Number: 15102 # of Terminals: 12 Length: 5.250 [133.4] Material: Phenolic, XP Terminal Type: Turret - 1503 Width: .500 [12.7] No longer a stocking item. Subject to stock availability and minimum order requirements
Request a Quote
Description
Part Number: 15102 # of Terminals: 12 Length: 5.250 [133.4] Material: Phenolic, XP Terminal Type: Turret - 1503 Width: .500 [12.7] No longer a stocking item. Subject to stock availability and minimum order requirements
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 15102 is a paper base electrical turret terminal board with 12 terminals, a length of 5.250 inches (133.4 mm), and a width of 0.500 inch (12.7 mm). It uses PBE material, compliant with MIL-M-24768/20, Type XP natural, rated for a maximum temperature of 250°F (121°C). Terminals are brass conforming to ASTM-B16 with tin plating per MIL-T-10727. The board is not scored and features mounting holes with a diameter of 0.120 inch (3.1 mm). It is part of a series of ready-made terminal boards designed for commercial and military applications without tooling charges.

Datasheet Summary
Powered by GS/AI

The 15102 is a paper base electrical turret terminal board with 12 terminals, a length of 5.250 inches (133.4 mm), and a width of 0.500 inch (12.7 mm). It uses PBE material, compliant with MIL-M-24768/20, Type XP natural, rated for a maximum temperature of 250°F (121°C). Terminals are brass conforming to ASTM-B16 with tin plating per MIL-T-10727. The board is not scored and features mounting holes with a diameter of 0.120 inch (3.1 mm). It is part of a series of ready-made terminal boards designed for commercial and military applications without tooling charges.

Suppliers

Company
Product
Description
Supplier Links
PBE Turret Terminal Board - 15102 - Keystone Electronics Corp.
New Hyde Park, NY, USA
PBE Turret Terminal Board
15102
PBE Turret Terminal Board 15102
Part Number: 15102 # of Terminals: 12 Length: 5.250 [133.4] Material: Phenolic, XP Terminal Type: Turret - 1503 Width: .500 [12.7] No longer a stocking item. Subject to stock availability and minimum order requirements

Part Number: 15102

  • # of Terminals: 12
  • Length: 5.250 [133.4]
  • Material: Phenolic, XP
  • Terminal Type: Turret - 1503
  • Width: .500 [12.7]
  • No longer a stocking item. Subject to stock availability and minimum order requirements
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category Terminal Blocks
Product Number 15102
Product Name PBE Turret Terminal Board
Termination Options Turret - 1503
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Screw Connectors - 36-7757-7-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Solder
View Details
Lug Terminal Strip-Standard - 801 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Mounting Options Terminal Strip
Termination Options Standard
# of Contacts 2
View Details
Turret Term Board - 15232 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1503
# of Contacts 50
Body Material Glass Epoxy
View Details
2 suppliers
PBE Turret Terminal Board - 609-2 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1509
# of Contacts 2
Body Material Phenolic, XP
View Details