Keystone Electronics Corp. T-1 3/4 Lens Cap-Red 8680

Description
Part Number: 8680 Color: Red For Panel Thickness: .062 [1.6] -.125 [3.2] Shape: Square Size: T-1 3/4 LED
Request a Quote
Description
Part Number: 8680 Color: Red For Panel Thickness: .062 [1.6] -.125 [3.2] Shape: Square Size: T-1 3/4 LED
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 8680 is a red square lens cap designed for T-1 3/4 LEDs, intended for panels with a thickness between 0.062 and 0.125 inches (1.57 to 3.18 mm). It snaps into the panel and secures the LED from behind, offering ESD protection up to 16 kV. Made of polycarbonate, it features striated lines and fresnel rings to provide up to 180 degrees of viewing angle with high contrast. The mounting hole size is 0.250 inches (6.4 mm), with panel center spacing of 0.375 inches (9.5 mm).

Datasheet Summary
Powered by GS/AI

The 8680 is a red square lens cap designed for T-1 3/4 LEDs, intended for panels with a thickness between 0.062 and 0.125 inches (1.57 to 3.18 mm). It snaps into the panel and secures the LED from behind, offering ESD protection up to 16 kV. Made of polycarbonate, it features striated lines and fresnel rings to provide up to 180 degrees of viewing angle with high contrast. The mounting hole size is 0.250 inches (6.4 mm), with panel center spacing of 0.375 inches (9.5 mm).

Suppliers

Company
Product
Description
Supplier Links
T-1 3/4 Lens Cap-Red - 8680 - Keystone Electronics Corp.
New Hyde Park, NY, USA
T-1 3/4 Lens Cap-Red
8680
T-1 3/4 Lens Cap-Red 8680
Part Number: 8680 Color: Red For Panel Thickness: .062 [1.6] -.125 [3.2] Shape: Square Size: T-1 3/4 LED

Part Number: 8680

  • Color: Red
  • For Panel Thickness: .062 [1.6] -.125 [3.2]
  • Shape: Square
  • Size: T-1 3/4 LED
Buy Now Datasheet
Optics - Lenses - 36-8680-ND - DigiKey
Thief River Falls, MN, United States
Optics - Lenses
36-8680-ND
Optics - Lenses 36-8680-ND
LENS RED 180DEG FRESNEL RING SNP

LENS RED 180DEG FRESNEL RING SNP

Buy Now Datasheet
Sheung Wan, Hong Kong
LED Lenses
8680
LED Lenses 8680
LED Lenses T1 RED SQ LENS CAP

LED Lenses T1 RED SQ LENS CAP

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey VAST STOCK CO., LIMITED
Product Category LED Mounts and Lenses LED Mounts and Lenses LED Mounts and Lenses
Product Number 8680 36-8680-ND 8680
Product Name T-1 3/4 Lens Cap-Red Optics - Lenses LED Lenses
LED Hardware LED Lens LED Lens
Unlock Full Specs
to access all available technical data

Similar Products

Spacer Mount for LED - 8902 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
LED Hardware LED Spacer
LED Type T-1 & T-1 3/4 LED's
Mount Style PCB
View Details
2 suppliers
Spacer Mount for LED - 8917 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
LED Hardware LED Spacer
LED Type T-1 & T-1 3/4 LED's
Mount Style PCB
View Details
3 suppliers
Self Aligning Spacer for T-1 3/4 LED - 8341 - Keystone Electronics Corp.
Specs
LED Hardware LED Spacer
LED Type T-1 3/4 LED
Mount Style PCB
View Details
3 suppliers
Self Aligning Spacer for T-1 LED's - 7377 - Keystone Electronics Corp.
Specs
LED Hardware LED Spacer
LED Type T-1 LED
Mount Style PCB
View Details
3 suppliers