The 8341 is a self-aligning spacer for T-1 and T-1 3/4 LED, designed for PC board mounting of tri-lead and bi-lead components. Made from natural nylon with UL 94V-2 rating, it provides lead retention, height control, and stability with internally tapered barriers that prevent crimping or shorting. The bottom bosses aid in heat dissipation and post-soldering cleanup. The part has a length of 0.900 inches (22.9 mm), with lead centers on 0.100 inch (2.5 mm) spacing, and is suitable for mounting LEDs, resistors, transistors, diodes, and capacitors.
Part Number: 8341
SPACER MOUNTS LED T1 3/4 .900"
LED Mounting Hardware .90" T1 3/4 BI-LEAD .197 (5mm) DIA
| Keystone Electronics Corp. | DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | LED Mounts and Lenses | LED Mounts and Lenses | LED Mounts and Lenses |
| Product Number | 8341 | 36-8341-ND | 8341 |
| Product Name | Self Aligning Spacer for T-1 3/4 LED | LEDs - Spacers, Standoffs | LED Mounting Hardware |
| LED Hardware | LED Spacer | LED Spacer |