Keystone Electronics Corp. PCB Card Ejector, Upturned Lever, 1.13" Long 8641

Description
Part Number: 8641 For Panel Thickness: .062 [1.57] Hardware: Yes Material: Nylon Lever Action Card Ejector
Request a Quote
Description
Part Number: 8641 For Panel Thickness: .062 [1.57] Hardware: Yes Material: Nylon Lever Action Card Ejector
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 8641 is a lever-action PC card ejector designed for .062 inch (1.57 mm) thick PC cards, featuring a sturdy white nylon 6/6 construction rated UL 94V-2 and supplied with a stainless steel spring pin. It measures 1.125 inches (28.6 mm) in length and mounts directly into the chassis without tools, ensuring proper board alignment and easy insertion or extraction. The ejector includes mounting holes with a .075 inch (1.9 mm) diameter and a .140 inch (3.56 mm) radius for secure installation.

Datasheet Summary
Powered by GS/AI

The 8641 is a lever-action PC card ejector designed for .062 inch (1.57 mm) thick PC cards, featuring a sturdy white nylon 6/6 construction rated UL 94V-2 and supplied with a stainless steel spring pin. It measures 1.125 inches (28.6 mm) in length and mounts directly into the chassis without tools, ensuring proper board alignment and easy insertion or extraction. The ejector includes mounting holes with a .075 inch (1.9 mm) diameter and a .140 inch (3.56 mm) radius for secure installation.

Suppliers

Company
Product
Description
Supplier Links
PCB Card Ejector, Upturned Lever, 1.13
New Hyde Park, NY, USA
PCB Card Ejector, Upturned Lever, 1.13" Long
8641
PCB Card Ejector, Upturned Lever, 1.13" Long 8641
Part Number: 8641 For Panel Thickness: .062 [1.57] Hardware: Yes Material: Nylon Lever Action Card Ejector

Part Number: 8641

  • For Panel Thickness: .062 [1.57]
  • Hardware: Yes
  • Material: Nylon
  • Lever Action Card Ejector
Buy Now Datasheet
Card Guide Accessories - 36-8641-ND - DigiKey
Thief River Falls, MN, United States
Card Guide Accessories
36-8641-ND
Card Guide Accessories 36-8641-ND
EJECTOR CARD LEVEL ACTION

EJECTOR CARD LEVEL ACTION

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Uncategorized Products Uncategorized Products
Product Number 8641 36-8641-ND
Product Name PCB Card Ejector, Upturned Lever, 1.13" Long Card Guide Accessories
Unlock Full Specs
to access all available technical data

Similar Products

PC Bracket D Sub, 9 Pin - 9200-2 - Keystone Electronics Corp.
Keystone Electronics Corp.
View Details
2 suppliers
Hardware Kits - 36-4799-4-ND - DigiKey
Keystone Electronics Corp.
View Details
Accessories - 36-1705-ND - DigiKey
Keystone Electronics Corp.
View Details