Manufacturer: Keystone Electronics
Win Source Part Number: 858132-753
Features: Circular - 1.250" (31.75mm) Grommet 0.625" (15.88mm) Black
Package: Bulk
Categories: Cables
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Quantity per package: 100
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 4016.93.5050
Other Part Number: 36-753, 753K, 753K-ND, 753K-NDR
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 858132-753 |
| Product Name | Unclassified - 753 |