Keystone Electronics Corp. PC Bracket D Sub, 9 Pin 9200-2

Description
Part Number: 9200-2 Finish/Plating: Matte Nickel Material: Steel Style: 9 Pin Type: EISA/ISA
Request a Quote
Description
Part Number: 9200-2 Finish/Plating: Matte Nickel Material: Steel Style: 9 Pin Type: EISA/ISA
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 9200-2 is a computer bracket designed for EISA/ISA expansion cards with a 9-pin D-sub cutout. It has a length of 2.20 inches (55.9 mm).

Datasheet Summary
Powered by GS/AI

The 9200-2 is a computer bracket designed for EISA/ISA expansion cards with a 9-pin D-sub cutout. It has a length of 2.20 inches (55.9 mm).

Suppliers

Company
Product
Description
Supplier Links
PC Bracket D Sub, 9 Pin - 9200-2 - Keystone Electronics Corp.
New Hyde Park, NY, USA
PC Bracket D Sub, 9 Pin
9200-2
PC Bracket D Sub, 9 Pin 9200-2
Part Number: 9200-2 Finish/Plating: Matte Nickel Material: Steel Style: 9 Pin Type: EISA/ISA

Part Number: 9200-2

  • Finish/Plating: Matte Nickel
  • Material: Steel
  • Style: 9 Pin
  • Type: EISA/ISA
Buy Now Datasheet
Brackets - 36-9200-2-ND - DigiKey
Thief River Falls, MN, United States
BRKT D-SUB-DB-9 PCI

BRKT D-SUB-DB-9 PCI

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Uncategorized Products Uncategorized Products
Product Number 9200-2 36-9200-2-ND
Product Name PC Bracket D Sub, 9 Pin Brackets
Unlock Full Specs
to access all available technical data

Similar Products

Brass Handle Ferrule - 9121 - Keystone Electronics Corp.
Keystone Electronics Corp.
View Details
2 suppliers
Swage Staking Set - TL-12 - Keystone Electronics Corp.
Keystone Electronics Corp.
View Details
2 suppliers