Keystone Electronics Corp. PCB Board Guide 7.0" Long 8629

Description
Nylon
Request a Quote Datasheet
Description
Nylon
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Board Guide 7.0
New Hyde Park, NY, USA
PCB Board Guide 7.0" Long
8629
PCB Board Guide 7.0" Long 8629
Nylon

Nylon

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category PCB Card Guides and Retainers
Product Number 8629
Product Name PCB Board Guide 7.0" Long
Length 7 inch (178 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Vertical PCB Board Guide 90mm Long - 8647 - Keystone Electronics Corp.
Specs
Material Nylon
Orientation Vertical Card Guide
View Details
2 suppliers
PCB Board Guide 4.0
Keystone Electronics Corp.
Specs
Length 4 inch (102 mm)
Material Nylon
View Details
2 suppliers
PCB Board Guide 5.0
Keystone Electronics Corp.
Specs
Length 5 inch (127 mm)
Material Nylon
View Details
2 suppliers
Vertical PCB Board Guide 120mm Long - 8654 - Keystone Electronics Corp.
Specs
Material Nylon
Orientation Vertical Card Guide
View Details
2 suppliers