Keystone Electronics Corp. PCB Board Guide 4.5" Long 8624

Description
Nylon
Request a Quote Datasheet
Description
Nylon
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Board Guide 4.5
New Hyde Park, NY, USA
PCB Board Guide 4.5" Long
8624
PCB Board Guide 4.5" Long 8624
Nylon

Nylon

Buy Now Datasheet
Card Guides - 36-8624-ND - DigiKey
Thief River Falls, MN, United States
Card Guides
36-8624-ND
Card Guides 36-8624-ND
"GUIDE PC BOARD NYLON 4"" LONG"

"GUIDE PC BOARD NYLON 4"" LONG"

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category PCB Card Guides and Retainers PCB Card Guides and Retainers
Product Number 8624 36-8624-ND
Product Name PCB Board Guide 4.5" Long Card Guides
Length 4.5 inch (114 mm)
Unlock Full Specs
to access all available technical data

Similar Products

PCB Board Guide 7.5
Keystone Electronics Corp.
Specs
Length 7.5 inch (190 mm)
Material Nylon
View Details
2 suppliers
PCB Board Guide 3.0
Keystone Electronics Corp.
Specs
Length 3 inch (76.2 mm)
Material Nylon
View Details
2 suppliers
PCB Board Guide 7.0
Keystone Electronics Corp.
Specs
Length 7 inch (178 mm)
Material Nylon
View Details
PCB Board Guide 6.0
Keystone Electronics Corp.
Specs
Length 6 inch (152 mm)
Material Nylon
View Details
2 suppliers