Keystone Electronics Corp. Steel Hole Plug 7603

Description
Part Number: 7603 Finish/Plating: Nickel Plate For Panel Thickness: .032 [.8] - .062 [1.6] Hole Diameter: .500 [12.7] Material: Steel Type: Hole Plug
Request a Quote Datasheet
Description
Part Number: 7603 Finish/Plating: Nickel Plate For Panel Thickness: .032 [.8] - .062 [1.6] Hole Diameter: .500 [12.7] Material: Steel Type: Hole Plug
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Steel Hole Plug - 7603 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Steel Hole Plug
7603
Steel Hole Plug 7603
Part Number: 7603 Finish/Plating: Nickel Plate For Panel Thickness: .032 [.8] - .062 [1.6] Hole Diameter: .500 [12.7] Material: Steel Type: Hole Plug

Part Number: 7603

  • Finish/Plating: Nickel Plate
  • For Panel Thickness: .032 [.8] - .062 [1.6]
  • Hole Diameter: .500 [12.7]
  • Material: Steel
  • Type: Hole Plug
Buy Now Datasheet
Hole Plugs - Tapered Caps - 36-7603-ND - DigiKey
Thief River Falls, MN, United States
Hole Plugs - Tapered Caps
36-7603-ND
Hole Plugs - Tapered Caps 36-7603-ND
"Hole Plug 0.500"" (12.70mm) 1/2"" Steel, Nickel Plated Natural"

"Hole Plug 0.500"" (12.70mm) 1/2"" Steel, Nickel Plated Natural"

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Plugs, Stoppers, and Inserts Plugs, Stoppers, and Inserts
Product Number 7603 36-7603-ND
Product Name Steel Hole Plug Hole Plugs - Tapered Caps
Shape / Application Round
Unlock Full Specs
to access all available technical data

Similar Products

Hole Plug, 1
Keystone Electronics Corp.
Specs
Material Nylon; Nylon 6/6 V-2
NPT Thread 1" NPT
View Details
2 suppliers
Steel Hole Plug - 7601 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Shape / Application Round
Material Steel - Stainless; Steel
NPT Thread .312 [7.9]
View Details
2 suppliers
Nylon Hole Plug - 8607 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon; Nylon
NPT Thread 1" NPT
View Details
2 suppliers
Steel Hole Plug - 7604 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Shape / Application Round
Material Steel - Stainless; Steel
NPT Thread .625 [15.9]
View Details
2 suppliers