Keystone Electronics Corp. 3.62" (92mm) Fan Guard Assembly 8488

Description
Part Number: 8488 Fan Size: 3.62" (92mm) Includes Media & Retainer: Yes Material: Nylon Type: Fan Guard Assmbly, Plastic
Request a Quote Datasheet
Description
Part Number: 8488 Fan Size: 3.62" (92mm) Includes Media & Retainer: Yes Material: Nylon Type: Fan Guard Assmbly, Plastic
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.62
New Hyde Park, NY, USA
3.62" (92mm) Fan Guard Assembly
8488
3.62" (92mm) Fan Guard Assembly 8488
Part Number: 8488 Fan Size: 3.62" (92mm) Includes Media & Retainer: Yes Material: Nylon Type: Fan Guard Assmbly, Plastic

Part Number: 8488

  • Fan Size: 3.62" (92mm)
  • Includes Media & Retainer: Yes
  • Material: Nylon
  • Type: Fan Guard Assmbly, Plastic
Buy Now Datasheet
Filter Guard Assembly - 36-8488-ND - DigiKey
Thief River Falls, MN, United States
Filter Guard Assembly
36-8488-ND
Filter Guard Assembly 36-8488-ND
92mm Sq Fan Filter Guard Assembly Aluminum; Polyamide (PA6), Nylon 6, Glass Filled

92mm Sq Fan Filter Guard Assembly Aluminum; Polyamide (PA6), Nylon 6, Glass Filled

Buy Now Datasheet
Sheung Wan, Hong Kong
Fan Filters & Accessories
8488
Fan Filters & Accessories 8488
Fan Filters & Accessories FAN FILTER ASSEMBLY

Fan Filters & Accessories FAN FILTER ASSEMBLY

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey VAST STOCK CO., LIMITED
Product Category Fan Guards Fan Guards Fan Guards
Product Number 8488 36-8488-ND 8488
Product Name 3.62" (92mm) Fan Guard Assembly Filter Guard Assembly Fan Filters & Accessories
Unlock Full Specs
to access all available technical data

Similar Products

2.5
Keystone Electronics Corp.
View Details
3 suppliers
2.5
Keystone Electronics Corp.
View Details
3 suppliers
2.5
Keystone Electronics Corp.
View Details
3 suppliers
3.62
Keystone Electronics Corp.
View Details
3 suppliers