Keystone Electronics Corp. 4.50" (120mm) Fan Guard Assembly 8489

Description
Part Number: 8489 Fan Size: 4.5" (120mm) Includes Media & Retainer: Yes Material: Nylon Type: Fan Guard Assmbly, Plastic
Request a Quote
Description
Part Number: 8489 Fan Size: 4.5" (120mm) Includes Media & Retainer: Yes Material: Nylon Type: Fan Guard Assmbly, Plastic
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 8489 fan guard and filter assembly is designed for 4.50-inch (120mm) fans and includes a snap-fit retainer, glass-filled nylon 6/6 guard and retainer with UL 94V-HB rating, and polyester foam and aluminum mesh filter media offering 24 CFM airflow with minimal pressure drop. It features four countersunk mounting holes with 4.130-inch (105.0mm) center spacing, a width of 4.961 inches (126.0mm), and a thickness of 0.496 inch (12.6mm). The assembly enables easy media replacement without disturbing the fan or guard.

Datasheet Summary
Powered by GS/AI

The 8489 fan guard and filter assembly is designed for 4.50-inch (120mm) fans and includes a snap-fit retainer, glass-filled nylon 6/6 guard and retainer with UL 94V-HB rating, and polyester foam and aluminum mesh filter media offering 24 CFM airflow with minimal pressure drop. It features four countersunk mounting holes with 4.130-inch (105.0mm) center spacing, a width of 4.961 inches (126.0mm), and a thickness of 0.496 inch (12.6mm). The assembly enables easy media replacement without disturbing the fan or guard.

Suppliers

Company
Product
Description
Supplier Links
4.50
New Hyde Park, NY, USA
4.50" (120mm) Fan Guard Assembly
8489
4.50" (120mm) Fan Guard Assembly 8489
Part Number: 8489 Fan Size: 4.5" (120mm) Includes Media & Retainer: Yes Material: Nylon Type: Fan Guard Assmbly, Plastic

Part Number: 8489

  • Fan Size: 4.5" (120mm)
  • Includes Media & Retainer: Yes
  • Material: Nylon
  • Type: Fan Guard Assmbly, Plastic
Buy Now Datasheet
Filter Guard Assembly - 36-8489-ND - DigiKey
Thief River Falls, MN, United States
Filter Guard Assembly
36-8489-ND
Filter Guard Assembly 36-8489-ND
120mm Sq Fan Filter Guard Assembly Aluminum; Polyamide (PA6), Nylon 6, Glass Filled

120mm Sq Fan Filter Guard Assembly Aluminum; Polyamide (PA6), Nylon 6, Glass Filled

Buy Now Datasheet
Sheung Wan, Hong Kong
Fan Filters & Accessories
8489
Fan Filters & Accessories 8489
Fan Filters & Accessories FAN FILTER ASSEMBLY

Fan Filters & Accessories FAN FILTER ASSEMBLY

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey VAST STOCK CO., LIMITED
Product Category Fan Guards Fan Guards Fan Guards
Product Number 8489 36-8489-ND 8489
Product Name 4.50" (120mm) Fan Guard Assembly Filter Guard Assembly Fan Filters & Accessories
Unlock Full Specs
to access all available technical data

Similar Products

4.5
Keystone Electronics Corp.
View Details
3 suppliers
Finger Guard - 36-8498-ND - DigiKey
Keystone Electronics Corp.
View Details
2 suppliers
3.62
Keystone Electronics Corp.
View Details
3 suppliers