Keystone Electronics Corp. Snap-On Coil Spring Contact 289

Description
Part Number: 289 # of Cells: 1 Battery Reference: ALL MANUFACTURERS, IEC LR6, 15, 15A, 15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606,ME90, E340E, E401E, EP401, EP401E,MP401H,R401, RP401, 810,910A, 910F, 910M, 1117M, 1118M, MN9100 Cell Size: A, AA, CR2 Finish/Plating: Nickel Plate Material: Steel Mounting: Case Type: Contact See P/N: & P/N: for matching LH & RH dual contacts See P/N: for Positive Contact.
Request a Quote Datasheet
Description
Part Number: 289 # of Cells: 1 Battery Reference: ALL MANUFACTURERS, IEC LR6, 15, 15A, 15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606,ME90, E340E, E401E, EP401, EP401E,MP401H,R401, RP401, 810,910A, 910F, 910M, 1117M, 1118M, MN9100 Cell Size: A, AA, CR2 Finish/Plating: Nickel Plate Material: Steel Mounting: Case Type: Contact See P/N: & P/N: for matching LH & RH dual contacts See P/N: for Positive Contact.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Snap-On Coil Spring Contact - 289 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Snap-On Coil Spring Contact
289
Snap-On Coil Spring Contact 289
Part Number: 289 # of Cells: 1 Battery Reference: ALL MANUFACTURERS, IEC LR6, 15, 15A, 15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606,ME90, E340E, E401E, EP401, EP401E,MP401H,R401, RP401, 810,910A, 910F, 910M, 1117M, 1118M, MN9100 Cell Size: A, AA, CR2 Finish/Plating: Nickel Plate Material: Steel Mounting: Case Type: Contact See P/N: & P/N: for matching LH & RH dual contacts See P/N: for Positive Contact.

Part Number: 289

  • # of Cells: 1
  • Battery Reference: ALL MANUFACTURERS, IEC LR6, 15, 15A, 15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606,ME90, E340E, E401E, EP401, EP401E,MP401H,R401, RP401, 810,910A, 910F, 910M, 1117M, 1118M, MN9100
  • Cell Size: A, AA, CR2
  • Finish/Plating: Nickel Plate
  • Material: Steel
  • Mounting: Case
  • Type: Contact
  • See P/N: & P/N: for matching LH & RH dual contacts
  • See P/N: for Positive Contact.
Buy Now Datasheet
Battery Contact, Aa/a/cr2, Spring; Battery Sizes Accepted Keystone - 37AC1730 - Newark, An Avnet Company
Chicago, IL, United States
Battery Contact, Aa/a/cr2, Spring; Battery Sizes Accepted Keystone
37AC1730
Battery Contact, Aa/a/cr2, Spring; Battery Sizes Accepted Keystone 37AC1730
BATTERY CONTACT, AA/A/CR2, SPRING; Battery Sizes Accepted:AA, A, CR2; Battery Terminals:Spring; Contact Material:Steel; Contact Plating:Nickel Plated Contacts; Product Range:

BATTERY CONTACT, AA/A/CR2, SPRING; Battery Sizes Accepted:AA, A, CR2; Battery Terminals:Spring; Contact Material:Steel; Contact Plating:Nickel Plated Contacts; Product Range:

Supplier's Site

Technical Specifications

  Keystone Electronics Corp. Newark, An Avnet Company
Product Category Electrical Contacts Electrodes and Electrode Materials
Product Number 289 37AC1730
Product Name Snap-On Coil Spring Contact Battery Contact, Aa/a/cr2, Spring; Battery Sizes Accepted Keystone
Contact Material Steel; Base Metal
Unlock Full Specs
to access all available technical data