Keystone Electronics Corp. Thru-Hole Turret Terminal Board 15415

Description
Part Number: 15415 # of Terminals: 66 Length: 7.687 [195.3] Material: Phenolic, XP Terminal Type: Turret - 1562 Width: 1.000 [25.4] No longer a stocking item. Subject to stock availability and minimum order requirements
Request a Quote
Description
Part Number: 15415 # of Terminals: 66 Length: 7.687 [195.3] Material: Phenolic, XP Terminal Type: Turret - 1562 Width: 1.000 [25.4] No longer a stocking item. Subject to stock availability and minimum order requirements
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 15415 is a thru-hole turret terminal board made of paper base electrical (PBE) material, compliant with MIL-I-24768/20, Type XP, rated to a maximum temperature of 250°F (121°C). It has 33 terminals arranged in a single row, with a length of 7.687 inches (195.2 mm) and a width of 1.000 inch (25.4 mm). Terminals are brass with tin plating per MIL-T-10727 and are staked in all mounting holes except the ends.

Datasheet Summary
Powered by GS/AI

The 15415 is a thru-hole turret terminal board made of paper base electrical (PBE) material, compliant with MIL-I-24768/20, Type XP, rated to a maximum temperature of 250°F (121°C). It has 33 terminals arranged in a single row, with a length of 7.687 inches (195.2 mm) and a width of 1.000 inch (25.4 mm). Terminals are brass with tin plating per MIL-T-10727 and are staked in all mounting holes except the ends.

Suppliers

Company
Product
Description
Supplier Links
Thru-Hole Turret Terminal Board - 15415 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Thru-Hole Turret Terminal Board
15415
Thru-Hole Turret Terminal Board 15415
Part Number: 15415 # of Terminals: 66 Length: 7.687 [195.3] Material: Phenolic, XP Terminal Type: Turret - 1562 Width: 1.000 [25.4] No longer a stocking item. Subject to stock availability and minimum order requirements

Part Number: 15415

  • # of Terminals: 66
  • Length: 7.687 [195.3]
  • Material: Phenolic, XP
  • Terminal Type: Turret - 1562
  • Width: 1.000 [25.4]
  • No longer a stocking item. Subject to stock availability and minimum order requirements
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category Terminal Blocks
Product Number 15415
Product Name Thru-Hole Turret Terminal Board
Termination Options Turret - 1562
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Screw Connectors - 36-7701-4-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Solder
View Details
Terminals - Screw Connectors - 36-7696-5-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Snap-Fit
View Details
Miniature Turret Term Board - 15264 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1512
# of Contacts 50
Body Material Glass Epoxy
View Details
PBE Turret Terminal Board - 609-5 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1509
# of Contacts 5
Body Material Phenolic, XP
View Details