Keystone Electronics Corp. Lug Terminal Strip-Standard 803

Description
Part Number: 803 # of Terminals: 2 Style: Lug Terminal Type: Standard Type: Terminal Strip Width: .375" Spacing
Request a Quote
Description
Part Number: 803 # of Terminals: 2 Style: Lug Terminal Type: Standard Type: Terminal Strip Width: .375" Spacing
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Lug terminal strips are available in standard and miniature configurations with tin-plated lugs and brackets on 0.062 inch (1.57 mm) thick bakelite XP insulators. Part number 803 is a standard two-terminal strip with mounting hole centers spaced 0.375 inch (9.5 mm) apart and a terminal spacing of 0.250 inch (6.4 mm), consistent with the standard series design. The insulator material is rated for a maximum temperature of 250°F (121°C), and the terminals have a 0.140 inch (3.6 mm) diameter hole for connection.

Datasheet Summary
Powered by GS/AI

Lug terminal strips are available in standard and miniature configurations with tin-plated lugs and brackets on 0.062 inch (1.57 mm) thick bakelite XP insulators. Part number 803 is a standard two-terminal strip with mounting hole centers spaced 0.375 inch (9.5 mm) apart and a terminal spacing of 0.250 inch (6.4 mm), consistent with the standard series design. The insulator material is rated for a maximum temperature of 250°F (121°C), and the terminals have a 0.140 inch (3.6 mm) diameter hole for connection.

Suppliers

Company
Product
Description
Supplier Links
Lug Terminal Strip-Standard - 803 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Lug Terminal Strip-Standard
803
Lug Terminal Strip-Standard 803
Part Number: 803 # of Terminals: 2 Style: Lug Terminal Type: Standard Type: Terminal Strip Width: .375" Spacing

Part Number: 803

  • # of Terminals: 2
  • Style: Lug
  • Terminal Type: Standard
  • Type: Terminal Strip
  • Width: .375" Spacing
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category Terminal Blocks
Product Number 803
Product Name Lug Terminal Strip-Standard
Mounting Options Terminal Strip
Unlock Full Specs
to access all available technical data

Similar Products

Quick Fit Terminal Strip - 4116 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Mounting Options Terminal Strip
Termination Options Quick Fit - 250 Tab
# of Contacts 2
View Details
Miniature Turret Term Board - 15268 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1574
# of Contacts 50
Body Material Glass Epoxy
View Details
PBE Turret Terminal Board - 15102 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1503
# of Contacts 12
Body Material Phenolic, XP
View Details
Terminals - Screw Connectors - 36-7785-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Solder
Features Low Profile, Screw not Included
View Details