Keystone Electronics Corp. PBE Turret Terminal Board 609-4

Description
Part Number: 609-4 # of Terminals: 4 Length: 2.250 [57.2] Material: Phenolic, XP Terminal Type: Turret - 1509 Width: .500 [12.7] No longer a stocking item. Subject to stock availability and minimum order requirements
Request a Quote
Description
Part Number: 609-4 # of Terminals: 4 Length: 2.250 [57.2] Material: Phenolic, XP Terminal Type: Turret - 1509 Width: .500 [12.7] No longer a stocking item. Subject to stock availability and minimum order requirements
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 609-4 is a turret terminal board component in a series of phenolic-based boards with paper base electrical (PBE) material, conforming to FED. LP-513, Type XP natural, rated for a maximum temperature of 250°F (121°C). It has four terminals spaced 1.125 inches (28.6 mm) apart, with a length of 2.250 inches (57.2 mm) and a width of 0.500 inch (12.7 mm). Terminals are brass, meeting ASTM-B16, and tin-plated per MIL-T-10727. The board includes mounting holes and terminals staked in all holes except the end mounting holes.

Datasheet Summary
Powered by GS/AI

The 609-4 is a turret terminal board component in a series of phenolic-based boards with paper base electrical (PBE) material, conforming to FED. LP-513, Type XP natural, rated for a maximum temperature of 250°F (121°C). It has four terminals spaced 1.125 inches (28.6 mm) apart, with a length of 2.250 inches (57.2 mm) and a width of 0.500 inch (12.7 mm). Terminals are brass, meeting ASTM-B16, and tin-plated per MIL-T-10727. The board includes mounting holes and terminals staked in all holes except the end mounting holes.

Suppliers

Company
Product
Description
Supplier Links
PBE Turret Terminal Board - 609-4 - Keystone Electronics Corp.
New Hyde Park, NY, USA
PBE Turret Terminal Board
609-4
PBE Turret Terminal Board 609-4
Part Number: 609-4 # of Terminals: 4 Length: 2.250 [57.2] Material: Phenolic, XP Terminal Type: Turret - 1509 Width: .500 [12.7] No longer a stocking item. Subject to stock availability and minimum order requirements

Part Number: 609-4

  • # of Terminals: 4
  • Length: 2.250 [57.2]
  • Material: Phenolic, XP
  • Terminal Type: Turret - 1509
  • Width: .500 [12.7]
  • No longer a stocking item. Subject to stock availability and minimum order requirements
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category Terminal Blocks
Product Number 609-4
Product Name PBE Turret Terminal Board
Termination Options Turret - 1509
Unlock Full Specs
to access all available technical data

Similar Products

Turret Term Board - 15035 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1503
# of Contacts 50
Body Material Phenolic, XP
View Details
Terminals - Screw Connectors - 36-7696-3-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Snap-Fit
View Details
Miniature Turret Term Board - 15049 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1572
# of Contacts 50
Body Material Phenolic, XP
View Details
Terminals - Screw Connectors - 36-7701-SEMS-ND - DigiKey
Specs
Mounting Options PCB
Termination Options Solder
View Details