Keystone Electronics Corp. 6 Tabs Quick Fit Header 7836

Description
Part Number: 7836 Material: Steel Mounting: THM Number of Tabs: 6 Orientation: Vertical Tab Size: .250 [6.4] x .032 [.81] Terminal Style: Headers Terminal Type: Quick-Fit MALE QUICK FIT -HEADER ASSMBLY
Request a Quote
Description
Part Number: 7836 Material: Steel Mounting: THM Number of Tabs: 6 Orientation: Vertical Tab Size: .250 [6.4] x .032 [.81] Terminal Style: Headers Terminal Type: Quick-Fit MALE QUICK FIT -HEADER ASSMBLY
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 7836 is a vertical, six-tab quick-fit header assembly with steel tabs, tin-plated, and a thermoplastic insulator rated UL 94V-0. It supports a current rating of 15 amps at 500V AC and operates from -50°C to +145°C. The tab dimensions are 0.250 inch (6.4 mm) in width and 0.032 inch (0.81 mm) thick. The overall length is 1.162 inches (29.5 mm).

Datasheet Summary
Powered by GS/AI

The 7836 is a vertical, six-tab quick-fit header assembly with steel tabs, tin-plated, and a thermoplastic insulator rated UL 94V-0. It supports a current rating of 15 amps at 500V AC and operates from -50°C to +145°C. The tab dimensions are 0.250 inch (6.4 mm) in width and 0.032 inch (0.81 mm) thick. The overall length is 1.162 inches (29.5 mm).

Suppliers

Company
Product
Description
Supplier Links
6 Tabs Quick Fit Header - 7836 - Keystone Electronics Corp.
New Hyde Park, NY, USA
6 Tabs Quick Fit Header
7836
6 Tabs Quick Fit Header 7836
Part Number: 7836 Material: Steel Mounting: THM Number of Tabs: 6 Orientation: Vertical Tab Size: .250 [6.4] x .032 [.81] Terminal Style: Headers Terminal Type: Quick-Fit MALE QUICK FIT -HEADER ASSMBLY

Part Number: 7836

  • Material: Steel
  • Mounting: THM
  • Number of Tabs: 6
  • Orientation: Vertical
  • Tab Size: .250 [6.4] x .032 [.81]
  • Terminal Style: Headers
  • Terminal Type: Quick-Fit

MALE QUICK FIT -HEADER ASSMBLY

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category IC Interconnect Components
Product Number 7836
Product Name 6 Tabs Quick Fit Header
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Triple Turret Terminal .172
Specs
Product Type PCB Pins
Contact Plating Bright Tin
View Details
.025
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Swage
View Details
For .015 -.025
Specs
Product Type PCB Pins
Mounting Press-fit / Solderless Technology
Contact Plating Gold; Tin/Gold
View Details
.020
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Solder
View Details