Keystone Electronics Corp. 6 Tabs Quick Fit Header 7806

Description
Part Number: 7806 Material: Brass Mounting: THM Number of Tabs: 6 Orientation: Horizontal Tab Size: .250 [6.4] x .032 [.81] Terminal Style: Headers Terminal Type: Quick-Fit MALE QUICK FIT -HEADER ASSMBLY
Request a Quote Datasheet
Description
Part Number: 7806 Material: Brass Mounting: THM Number of Tabs: 6 Orientation: Horizontal Tab Size: .250 [6.4] x .032 [.81] Terminal Style: Headers Terminal Type: Quick-Fit MALE QUICK FIT -HEADER ASSMBLY
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
6 Tabs Quick Fit Header - 7806 - Keystone Electronics Corp.
New Hyde Park, NY, USA
6 Tabs Quick Fit Header
7806
6 Tabs Quick Fit Header 7806
Part Number: 7806 Material: Brass Mounting: THM Number of Tabs: 6 Orientation: Horizontal Tab Size: .250 [6.4] x .032 [.81] Terminal Style: Headers Terminal Type: Quick-Fit MALE QUICK FIT -HEADER ASSMBLY

Part Number: 7806

  • Material: Brass
  • Mounting: THM
  • Number of Tabs: 6
  • Orientation: Horizontal
  • Tab Size: .250 [6.4] x .032 [.81]
  • Terminal Style: Headers
  • Terminal Type: Quick-Fit

MALE QUICK FIT -HEADER ASSMBLY

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category IC Interconnect Components
Product Number 7806
Product Name 6 Tabs Quick Fit Header
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

.032
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Swage
View Details
TO-3 Socket-Chasis Mount.030
Specs
Product Type IC Socket
Socket Type Transistor Sockets
View Details
2 suppliers
Shorting Plug .250
Keystone Electronics Corp.
Specs
RoHS Compliant RoHS Compliant
Contact Plating Gold; Gold Plate
View Details
Single Turret Terminal .084
Specs
Product Type PCB Pins
Contact Plating Bright Tin
View Details