Keystone Electronics Corp. 2 Tabs Low Profile Quick Fit Header 7817

Description
Part Number: 7817 Material: Brass Mounting: THM Number of Tabs: 2 Orientation: Vertical Tab Size: .250 [6.4] x .032 [.81] Terminal Style: Headers Terminal Type: Quick Fit - 250 Tab
Request a Quote
Description
Part Number: 7817 Material: Brass Mounting: THM Number of Tabs: 2 Orientation: Vertical Tab Size: .250 [6.4] x .032 [.81] Terminal Style: Headers Terminal Type: Quick Fit - 250 Tab
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

7817 is a low profile, vertical quick-fit header with two brass tabs, designed for rugged multi-insertion applications and wave soldering. The header features a thermoplastic insulator rated UL 94V-0 and retains terminals perpendicular to the board. The tabs are .032 inch (.81 mm) thick and measure .250 inch (6.4 mm) wide, with a current rating of 15 amps at 500V AC and a temperature range of -50°C to +145°C. The overall length is .320 inch (8.1 mm).

Datasheet Summary
Powered by GS/AI

7817 is a low profile, vertical quick-fit header with two brass tabs, designed for rugged multi-insertion applications and wave soldering. The header features a thermoplastic insulator rated UL 94V-0 and retains terminals perpendicular to the board. The tabs are .032 inch (.81 mm) thick and measure .250 inch (6.4 mm) wide, with a current rating of 15 amps at 500V AC and a temperature range of -50°C to +145°C. The overall length is .320 inch (8.1 mm).

Suppliers

Company
Product
Description
Supplier Links
2 Tabs Low Profile Quick Fit Header - 7817 - Keystone Electronics Corp.
New Hyde Park, NY, USA
2 Tabs Low Profile Quick Fit Header
7817
2 Tabs Low Profile Quick Fit Header 7817
Part Number: 7817 Material: Brass Mounting: THM Number of Tabs: 2 Orientation: Vertical Tab Size: .250 [6.4] x .032 [.81] Terminal Style: Headers Terminal Type: Quick Fit - 250 Tab

Part Number: 7817

  • Material: Brass
  • Mounting: THM
  • Number of Tabs: 2
  • Orientation: Vertical
  • Tab Size: .250 [6.4] x .032 [.81]
  • Terminal Style: Headers
  • Terminal Type: Quick Fit - 250 Tab
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category IC Interconnect Components
Product Number 7817
Product Name 2 Tabs Low Profile Quick Fit Header
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

.017
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Swage
View Details
For .032 -.046
Specs
Product Type PCB Pins
Mounting Solder
Contact Plating Tin/Tin
View Details
Double Ended Turret Terminal .145
Specs
Product Type PCB Pins
Contact Plating Bright Tin
View Details
Relay Housing Header, Mini/Small - 683 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Product Type IC Headers
View Details