Keystone Electronics Corp. 5 Tabs Quick Fit Header 7815

Description
Part Number: 7815 Material: Brass Mounting: THM Number of Tabs: 5 Orientation: Vertical Tab Size: .250 [6.4] x .032 [.81] Terminal Style: Headers Terminal Type: Quick-Fit MALE QUICK FIT -HEADER ASSMBLY
Request a Quote
Description
Part Number: 7815 Material: Brass Mounting: THM Number of Tabs: 5 Orientation: Vertical Tab Size: .250 [6.4] x .032 [.81] Terminal Style: Headers Terminal Type: Quick-Fit MALE QUICK FIT -HEADER ASSMBLY
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

7815 is a vertical, 5-tab quick-fit header assembly with brass tabs, designed for rugged multi-insertion applications and wave soldering. It features a thermoplastic insulator rated UL 94V-0, with a current rating of 15 amps at 500V AC and an operating temperature range of -50°C to +145°C. The tab size is 0.250 inch (6.4 mm) wide and 0.032 inch (0.81 mm) thick. The overall length is 0.962 inch (24.4 mm).

Datasheet Summary
Powered by GS/AI

7815 is a vertical, 5-tab quick-fit header assembly with brass tabs, designed for rugged multi-insertion applications and wave soldering. It features a thermoplastic insulator rated UL 94V-0, with a current rating of 15 amps at 500V AC and an operating temperature range of -50°C to +145°C. The tab size is 0.250 inch (6.4 mm) wide and 0.032 inch (0.81 mm) thick. The overall length is 0.962 inch (24.4 mm).

Suppliers

Company
Product
Description
Supplier Links
5 Tabs Quick Fit Header - 7815 - Keystone Electronics Corp.
New Hyde Park, NY, USA
5 Tabs Quick Fit Header
7815
5 Tabs Quick Fit Header 7815
Part Number: 7815 Material: Brass Mounting: THM Number of Tabs: 5 Orientation: Vertical Tab Size: .250 [6.4] x .032 [.81] Terminal Style: Headers Terminal Type: Quick-Fit MALE QUICK FIT -HEADER ASSMBLY

Part Number: 7815

  • Material: Brass
  • Mounting: THM
  • Number of Tabs: 5
  • Orientation: Vertical
  • Tab Size: .250 [6.4] x .032 [.81]
  • Terminal Style: Headers
  • Terminal Type: Quick-Fit

MALE QUICK FIT -HEADER ASSMBLY

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category IC Interconnect Components
Product Number 7815
Product Name 5 Tabs Quick Fit Header
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Relay Housing Header, Mini/Small - 682 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Product Type IC Headers
View Details
Relay Housing Header, X-Large - 690 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Product Type IC Headers
View Details
.025
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Swage
View Details
Double Ended Turret Terminal .051
Specs
Product Type PCB Pins
Contact Plating Bright Tin
View Details