Keystone Electronics Corp. PC Mount Snap In -w/Screw-Assembled 7693

Description
Part Number: 7693 Color: Nickel Current Rating: 15 Amps Mounting: THM Snap-in Orientation: Vertical Screw Packaging: Installed & Captivated Thread: 6-32 Other Screw Options Available Part Number - Screw Head Color - Screw Type 7693 Nickel 6-32 Combo Drive Red 6-32 Combo Drive Black 6-32 Combo Drive White 6-32 Combo Drive Blue 6-32 Combo Drive Green 6-32 Combo Drive Yellow 6-32 Combo Drive Nickel 6-32 SEMS Screw
Request a Quote Datasheet
Description
Part Number: 7693 Color: Nickel Current Rating: 15 Amps Mounting: THM Snap-in Orientation: Vertical Screw Packaging: Installed & Captivated Thread: 6-32 Other Screw Options Available Part Number - Screw Head Color - Screw Type 7693 Nickel 6-32 Combo Drive Red 6-32 Combo Drive Black 6-32 Combo Drive White 6-32 Combo Drive Blue 6-32 Combo Drive Green 6-32 Combo Drive Yellow 6-32 Combo Drive Nickel 6-32 SEMS Screw
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PC Mount Snap In -w/Screw-Assembled - 7693 - Keystone Electronics Corp.
New Hyde Park, NY, USA
PC Mount Snap In -w/Screw-Assembled
7693
PC Mount Snap In -w/Screw-Assembled 7693
Part Number: 7693 Color: Nickel Current Rating: 15 Amps Mounting: THM Snap-in Orientation: Vertical Screw Packaging: Installed & Captivated Thread: 6-32 Other Screw Options Available Part Number - Screw Head Color - Screw Type 7693 Nickel 6-32 Combo Drive Red 6-32 Combo Drive Black 6-32 Combo Drive White 6-32 Combo Drive Blue 6-32 Combo Drive Green 6-32 Combo Drive Yellow 6-32 Combo Drive Nickel 6-32 SEMS Screw

Part Number: 7693

  • Color: Nickel
  • Current Rating: 15 Amps
  • Mounting: THM Snap-in
  • Orientation: Vertical
  • Screw Packaging: Installed & Captivated
  • Thread: 6-32

Other Screw Options Available

Part Number - Screw Head Color - Screw Type
7693 Nickel 6-32 Combo Drive
Red 6-32 Combo Drive
Black 6-32 Combo Drive
White 6-32 Combo Drive
Blue 6-32 Combo Drive
Green 6-32 Combo Drive
Yellow 6-32 Combo Drive
Nickel 6-32 SEMS Screw

Buy Now Datasheet
Terminal; 6-32; Brass; 1/4 in.; 0.310 in.; 0.440 in.; 0.440 in.; Brass; Tin - 70181564 - Allied Electronics, Inc.
Fort Worth, TX, USA
Terminal; 6-32; Brass; 1/4 in.; 0.310 in.; 0.440 in.; 0.440 in.; Brass; Tin
70181564
Terminal; 6-32; Brass; 1/4 in.; 0.310 in.; 0.440 in.; 0.440 in.; Brass; Tin 70181564
Snap-In PC Mount Screw Terminals, Nickel Plated Brass Screw, 15 A Current Rating Low profile Stable, no-rock design with exclusive anti-rotational feature Easily mounts with four legs into pre-drilled or punched holes Accepts 14-22 AWG solid or stranded wire, crimp-type terminals or Ideally suited for high-density packaging Spac These easy-to-mount, multipurpose screw type terminals are a practical, low-cost alternative to PC screw type edge connectors, barrier blocks, terminal boards and terminal strips. Steadfast and easy to install, will accommodate solid or stranded wire, cri

Snap-In PC Mount Screw Terminals, Nickel Plated Brass Screw, 15 A Current Rating

  • Low profile
  • Stable, no-rock design with exclusive anti-rotational feature
  • Easily mounts with four legs into pre-drilled or punched holes
  • Accepts 14-22 AWG solid or stranded wire, crimp-type terminals or
  • Ideally suited for high-density packaging
  • Spac
    These easy-to-mount, multipurpose screw type terminals are a practical, low-cost alternative to PC screw type edge connectors, barrier blocks, terminal boards and terminal strips. Steadfast and easy to install, will accommodate solid or stranded wire, cri
Supplier's Site
Sheung Wan, Hong Kong
Terminals
7693
Terminals 7693
Terminals PC SCREW TYPE TERM MATTE TINNED

Terminals PC SCREW TYPE TERM MATTE TINNED

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 7693 70181564 7693
Product Name PC Mount Snap In -w/Screw-Assembled Terminal; 6-32; Brass; 1/4 in.; 0.310 in.; 0.440 in.; 0.440 in.; Brass; Tin Terminals
Material Brass
Unlock Full Specs
to access all available technical data

Similar Products

METRIC SCREW TERMINAL (WHITE) - 7698-4 - Keystone Electronics Corp.
Keystone Electronics Corp.
View Details
2 suppliers
Terminals - Turret Connectors - 36-1520-1-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End
Material Brass
View Details
Terminals - Turret Connectors - 36-11306-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End
Material Brass
Features Insulated
View Details
2 suppliers