Keystone Electronics Corp. Steel Hole Plug 7602

Description
Part Number: 7602 Finish/Plating: Nickel Plate Hole Diameter: .375 [9.5] Material: Steel Type: Hole Plug
Request a Quote Datasheet
Description
Part Number: 7602 Finish/Plating: Nickel Plate Hole Diameter: .375 [9.5] Material: Steel Type: Hole Plug
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Steel Hole Plug - 7602 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Steel Hole Plug
7602
Steel Hole Plug 7602
Part Number: 7602 Finish/Plating: Nickel Plate Hole Diameter: .375 [9.5] Material: Steel Type: Hole Plug

Part Number: 7602

  • Finish/Plating: Nickel Plate
  • Hole Diameter: .375 [9.5]
  • Material: Steel
  • Type: Hole Plug
Buy Now Datasheet
Hole Plugs - Tapered Caps - 36-7602-ND - DigiKey
Thief River Falls, MN, United States
Hole Plugs - Tapered Caps
36-7602-ND
Hole Plugs - Tapered Caps 36-7602-ND
"Hole Plug 0.375"" (9.53mm) 3/8"" Steel, Nickel Plated Natural"

"Hole Plug 0.375"" (9.53mm) 3/8"" Steel, Nickel Plated Natural"

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Plugs, Stoppers, and Inserts Plugs, Stoppers, and Inserts
Product Number 7602 36-7602-ND
Product Name Steel Hole Plug Hole Plugs - Tapered Caps
Shape / Application Round
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Hole Plug - 8602 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon; Nylon
NPT Thread 3/8" NPT
View Details
2 suppliers
Nylon Hole Plug - 8604 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon; Nylon
NPT Thread .625 [15.9]
View Details
2 suppliers
Nylon Hole Plug - 8601 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon; Nylon
NPT Thread .312 [7.9]
View Details
2 suppliers
Steel Hole Plug - 7607 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Shape / Application Round
Material Steel - Stainless; Steel
NPT Thread 1" NPT
View Details
2 suppliers