Keystone Electronics Corp. Rubber Grommet 753

Description
Part Number: 753 "ID": .625 [15.9] For Panel Thickness: .062 [1.57] Material: Rubber RoHS: No Operating Temperature: -68°F to 176°F (-20°C to 80°C)
Request a Quote
Description
Part Number: 753 "ID": .625 [15.9] For Panel Thickness: .062 [1.57] Material: Rubber RoHS: No Operating Temperature: -68°F to 176°F (-20°C to 80°C)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Part number 753 is a rubber grommet designed for electrical insulation and mechanical damping, with an inside diameter of 0.625 in (15.9 mm), a panel mounting hole of 1.250 in (31.8 mm), a material thickness of 0.062 in (1.57 mm), an outside diameter of 1.500 in (38.1 mm), and a height of 0.250 in (6.4 mm). The grommet is made of BUNA N rubber and is RoHS compliant.

Datasheet Summary
Powered by GS/AI

Part number 753 is a rubber grommet designed for electrical insulation and mechanical damping, with an inside diameter of 0.625 in (15.9 mm), a panel mounting hole of 1.250 in (31.8 mm), a material thickness of 0.062 in (1.57 mm), an outside diameter of 1.500 in (38.1 mm), and a height of 0.250 in (6.4 mm). The grommet is made of BUNA N rubber and is RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
Rubber Grommet - 753 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Rubber Grommet
753
Rubber Grommet 753
Part Number: 753 "ID": .625 [15.9] For Panel Thickness: .062 [1.57] Material: Rubber RoHS: No Operating Temperature: -68°F to 176°F (-20°C to 80°C)

Part Number: 753

  • "ID": .625 [15.9]
  • For Panel Thickness: .062 [1.57]
  • Material: Rubber
  • RoHS: No
  • Operating Temperature: -68°F to 176°F (-20°C to 80°C)
Buy Now Datasheet
Bushings, Grommets - 36-753-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
36-753-ND
Bushings, Grommets 36-753-ND
"Circular - 1.250"" (31.75mm) Grommet 0.625"" (15.88mm) Black"

"Circular - 1.250"" (31.75mm) Grommet 0.625"" (15.88mm) Black"

Buy Now Datasheet
Grommet Rohs Compliant Keystone - 99H8853 - Newark, An Avnet Company
Chicago, IL, United States
Grommet Rohs Compliant Keystone
99H8853
Grommet Rohs Compliant Keystone 99H8853
GROMMET ROHS COMPLIANT: YES

GROMMET ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company
Product Category Grommets Grommets Grommets
Product Number 753 36-753-ND 99H8853
Product Name Rubber Grommet Bushings, Grommets Grommet Rohs Compliant Keystone
Inside Diameter 0.6250 inch (15.87 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Screw Grommets - 36-765-ND - DigiKey
Keystone Electronics Corp.
View Details
2 suppliers
Bushings, Grommets - 36-777-ND - DigiKey
Keystone Electronics Corp.
View Details
2 suppliers
Screw Grommets - 36-768-ND - DigiKey
Keystone Electronics Corp.
View Details
Rubber Grommet - 750 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Inside Diameter 0.5620 inch (14.27 mm)
View Details
3 suppliers