Keystone Electronics Corp. T-1 3/4 Lens Cap-Green 8669

Description
Part Number: 8669 Color: Green For Panel Thickness: .032 [.8] - .062 [1.6] Size: T-1 3/4 LED Type: LED Lens Caps
Request a Quote
Description
Part Number: 8669 Color: Green For Panel Thickness: .032 [.8] - .062 [1.6] Size: T-1 3/4 LED Type: LED Lens Caps
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 8669 Green T-1 3/4 LED Lens Cap is a polycarbonate snap-in cap designed for T-1 3/4 LEDs in panels 0.031 to 0.250 inches thick, providing ESD protection up to 16 kV and 180-degree viewing with striated and fresnel surface features. It fits LED mounting holes of 0.250 inches in diameter with mounting center spacing of 0.375 inches.

Datasheet Summary
Powered by GS/AI

The 8669 Green T-1 3/4 LED Lens Cap is a polycarbonate snap-in cap designed for T-1 3/4 LEDs in panels 0.031 to 0.250 inches thick, providing ESD protection up to 16 kV and 180-degree viewing with striated and fresnel surface features. It fits LED mounting holes of 0.250 inches in diameter with mounting center spacing of 0.375 inches.

Suppliers

Company
Product
Description
Supplier Links
T-1 3/4 Lens Cap-Green - 8669 - Keystone Electronics Corp.
New Hyde Park, NY, USA
T-1 3/4 Lens Cap-Green
8669
T-1 3/4 Lens Cap-Green 8669
Part Number: 8669 Color: Green For Panel Thickness: .032 [.8] - .062 [1.6] Size: T-1 3/4 LED Type: LED Lens Caps

Part Number: 8669

  • Color: Green
  • For Panel Thickness: .032 [.8] - .062 [1.6]
  • Size: T-1 3/4 LED
  • Type: LED Lens Caps
Buy Now Datasheet
Optics - Lenses - 36-8669-ND - DigiKey
Thief River Falls, MN, United States
Optics - Lenses
36-8669-ND
Optics - Lenses 36-8669-ND
LENS GRN 180DEG FRESNEL RING SNP

LENS GRN 180DEG FRESNEL RING SNP

Buy Now Datasheet
Lens cap (green) - 70182116 - Allied Electronics, Inc.
Fort Worth, TX, USA
Lens cap (green)
70182116
Lens cap (green) 70182116
Lens cap (green)

Lens cap (green)

Supplier's Site
Sheung Wan, Hong Kong
LED Lenses
8669
LED Lenses 8669
LED Lenses T1 3/4 GRN LENS CAP

LED Lenses T1 3/4 GRN LENS CAP

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category LED Mounts and Lenses LED Mounts and Lenses LED Mounts and Lenses LED Mounts and Lenses
Product Number 8669 36-8669-ND 70182116 8669
Product Name T-1 3/4 Lens Cap-Green Optics - Lenses Lens cap (green) LED Lenses
LED Hardware LED Lens LED Lens LED Lens
Unlock Full Specs
to access all available technical data

Similar Products

LEDs - Spacers, Standoffs - 36-7036-ND - DigiKey
Keystone Electronics Corp.
Specs
LED Hardware LED Spacer
Color Natural
View Details
T-1 3/4 Lens Cap-Red - 8668 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
LED Hardware LED Lens
LED Type T-1 3/4 LED
Mount Style PCB
View Details
4 suppliers
Spacer Mount for LED - 8925 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
LED Hardware LED Spacer
LED Type T-1 & T-1 3/4 LED's
Mount Style PCB
View Details
3 suppliers
Self Aligning Spacer for T-1 LED's - 7369 - Keystone Electronics Corp.
Specs
LED Hardware LED Spacer
LED Type T-1 LED
Mount Style PCB
View Details
3 suppliers