A self-aligning spacer for T-1 and T-1 3/4 LED packages, designed for printed circuit board mounting with positive lead alignment on 0.100 inch (2.5 mm) centers. The part is made of black PVC, UL rated 94V-0, and includes bottom bosses for heat dissipation and post-soldering cleanup. Measures 0.440 inch (11.2 mm) in length. Compatible with tri-lead and bi-lead LED configurations and suitable for mounting other components such as resistors, transistors, and capacitors. No special tools required for installation.
Part Number: 7369
SPACER LED MTG T1 .440"L NAT NYL
LED Mounting Hardware .44" T1 BI-LEAD .197 (5mm) DIA
| Keystone Electronics Corp. | DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | LED Mounts and Lenses | LED Mounts and Lenses | LED Mounts and Lenses |
| Product Number | 7369 | 36-7369-ND | 7369 |
| Product Name | Self Aligning Spacer for T-1 LED's | LEDs - Spacers, Standoffs | LED Mounting Hardware |
| LED Hardware | LED Spacer | LED Spacer |