Keystone Electronics Corp. LEDs - Spacers, Standoffs 7055

Description
LED HOLDER T1 3MM NYLON NATURAL
Request a Quote Datasheet
Description
LED HOLDER T1 3MM NYLON NATURAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LEDs - Spacers, Standoffs - 36-7055-ND - DigiKey
Thief River Falls, MN, United States
LEDs - Spacers, Standoffs
36-7055-ND
LEDs - Spacers, Standoffs 36-7055-ND
LED HOLDER T1 3MM NYLON NATURAL

LED HOLDER T1 3MM NYLON NATURAL

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category LED Mounts and Lenses
Product Number 36-7055-ND
Product Name LEDs - Spacers, Standoffs
LED Hardware LED Spacer
Unlock Full Specs
to access all available technical data

Similar Products

LED Reflector Holder round with 5 mm LED - LFM - SCHURTER Inc
Specs
LED Hardware LED Mount
LED Type 5 mm
View Details
LED Light Pipes - 8795866 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Hardware LED Light Pipe
LED Type 5 (dia.) x 8.9mm
Lead Length 8.9 mm (0.3504 inch)
View Details
Self Aligning Spacer for T-1 3/4 LED - 8312 - Keystone Electronics Corp.
Specs
LED Hardware LED Spacer
LED Type T-1 3/4 LED
Mount Style PCB
View Details
3 suppliers
Optics - Lenses - A99798-ND - DigiKey
Specs
LED Hardware LED Lens
LED Type 19mm Dia
Mount Style Snap-In
View Details