Keystone Electronics Corp. Self Aligning Spacer for T-1 LED's 7351

Description
Part Number: 7351 Length: .120 [3.0] Size: T-1 LED Style: Self-Aligning Type: LED Spacer Mounts
Request a Quote
Description
Part Number: 7351 Length: .120 [3.0] Size: T-1 LED Style: Self-Aligning Type: LED Spacer Mounts
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 7351 is a self-aligning spacer for T-1 LED mounts, designed to retain and align leads of T-1 and T-1 3/4 LEDs on 0.100 inch centers without crimping or shorting. It is made of black PVC with UL 94V-0 rating, features bottom bosses for heat dissipation and post-soldering cleanup, and provides height control and stability. The part has a length of 0.120 inch (3.0 mm).

Datasheet Summary
Powered by GS/AI

The 7351 is a self-aligning spacer for T-1 LED mounts, designed to retain and align leads of T-1 and T-1 3/4 LEDs on 0.100 inch centers without crimping or shorting. It is made of black PVC with UL 94V-0 rating, features bottom bosses for heat dissipation and post-soldering cleanup, and provides height control and stability. The part has a length of 0.120 inch (3.0 mm).

Suppliers

Company
Product
Description
Supplier Links
Self Aligning Spacer for T-1 LED's - 7351 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Self Aligning Spacer for T-1 LED's
7351
Self Aligning Spacer for T-1 LED's 7351
Part Number: 7351 Length: .120 [3.0] Size: T-1 LED Style: Self-Aligning Type: LED Spacer Mounts

Part Number: 7351

  • Length: .120 [3.0]
  • Size: T-1 LED
  • Style: Self-Aligning
  • Type: LED Spacer Mounts
Buy Now Datasheet
LEDs - Spacers, Standoffs - 36-7351-ND - DigiKey
Thief River Falls, MN, United States
LEDs - Spacers, Standoffs
36-7351-ND
LEDs - Spacers, Standoffs 36-7351-ND
SPACER MOUNTS LED T-1 .120"

SPACER MOUNTS LED T-1 .120"

Buy Now Datasheet
Spacer, LED; Natural Nylon; 0.120 in.; 0.197 in.; 0.133 in.; T-1 LED - 70183163 - Allied Electronics, Inc.
Fort Worth, TX, USA
Spacer, LED; Natural Nylon; 0.120 in.; 0.197 in.; 0.133 in.; T-1 LED
70183163
Spacer, LED; Natural Nylon; 0.120 in.; 0.197 in.; 0.133 in.; T-1 LED 70183163
Features Reduce Labor Cost By Simplifying Pre-Assembly to PCB's Base Bosses Disburse Heat and Ease in Post Solder Cleanup No Tools Required for Assembly Self-Retaining Style Have Internal “Teeth” for Additional Lead Security

Features

  • Reduce Labor Cost By Simplifying Pre-Assembly to PCB's
  • Base Bosses Disburse Heat and Ease in Post Solder Cleanup
  • No Tools Required for Assembly
  • Self-Retaining Style Have Internal “Teeth” for Additional Lead Security
Supplier's Site
Sheung Wan, Hong Kong
LED Mounting Hardware
7351
LED Mounting Hardware 7351
LED Mounting Hardware .12" T1 BI-LEAD .197 (5mm) DIA

LED Mounting Hardware .12" T1 BI-LEAD .197 (5mm) DIA

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category LED Mounts and Lenses LED Mounts and Lenses LED Mounts and Lenses LED Mounts and Lenses
Product Number 7351 36-7351-ND 70183163 7351
Product Name Self Aligning Spacer for T-1 LED's LEDs - Spacers, Standoffs Spacer, LED; Natural Nylon; 0.120 in.; 0.197 in.; 0.133 in.; T-1 LED LED Mounting Hardware
LED Hardware LED Spacer LED Spacer LED Mount; LED Spacer
Unlock Full Specs
to access all available technical data

Similar Products

T-1 3/4 Lens Cap-Clear - 8689 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
LED Hardware LED Lens
LED Type T-1 3/4 LED
Mount Style PCB
View Details
3 suppliers
T-1 Lens Cap-Green - 8657 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
LED Hardware LED Lens
LED Type T-1 LED
Mount Style PCB
View Details
3 suppliers
Self Aligning Spacer for T-1 3/4 LED - 8340 - Keystone Electronics Corp.
Specs
LED Hardware LED Spacer
LED Type T-1 3/4 LED
Mount Style PCB
View Details
3 suppliers
LEDs - Spacers, Standoffs - 36-7058-ND - DigiKey
Keystone Electronics Corp.
Specs
LED Hardware LED Spacer
Color Natural
View Details