Keystone Electronics Corp. Slotted Jack Screw-Clear,.375" Length 7277

Description
Part Number: 7277 D Diameter: .187 (4.8) Drive: Slotted Finish/Plating: Zinc & Clear Chromate Hardware: No Length: .375 [9.5] Material: Steel Shape: Hex Style: Jack Screw Thread: 4-40 Type: Slotted 3/16 Slotted Hex Only
Request a Quote
Description
Part Number: 7277 D Diameter: .187 (4.8) Drive: Slotted Finish/Plating: Zinc & Clear Chromate Hardware: No Length: .375 [9.5] Material: Steel Shape: Hex Style: Jack Screw Thread: 4-40 Type: Slotted 3/16 Slotted Hex Only
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 7277 is a slotted jack screw with a 4-40 thread, 0.375 inch (9.5 mm) length, and a clear zinc chromate finish, designed for use with D-subminiature connectors. It has a head diameter of 0.187 inch (4.8 mm) and a minimum thread engagement depth of 0.100 inch (2.5 mm). The screw is supplied unassembled without additional hardware and features a slotted drive for installation with a screwdriver. It is made of steel and intended for applications requiring vibration resistance when paired with a nylon patch, though this variant does not include the patch.

Datasheet Summary
Powered by GS/AI

The 7277 is a slotted jack screw with a 4-40 thread, 0.375 inch (9.5 mm) length, and a clear zinc chromate finish, designed for use with D-subminiature connectors. It has a head diameter of 0.187 inch (4.8 mm) and a minimum thread engagement depth of 0.100 inch (2.5 mm). The screw is supplied unassembled without additional hardware and features a slotted drive for installation with a screwdriver. It is made of steel and intended for applications requiring vibration resistance when paired with a nylon patch, though this variant does not include the patch.

Suppliers

Company
Product
Description
Supplier Links
Slotted Jack Screw-Clear,.375
New Hyde Park, NY, USA
Slotted Jack Screw-Clear,.375" Length
7277
Slotted Jack Screw-Clear,.375" Length 7277
Part Number: 7277 D Diameter: .187 (4.8) Drive: Slotted Finish/Plating: Zinc & Clear Chromate Hardware: No Length: .375 [9.5] Material: Steel Shape: Hex Style: Jack Screw Thread: 4-40 Type: Slotted 3/16 Slotted Hex Only

Part Number: 7277

  • D Diameter: .187 (4.8)
  • Drive: Slotted
  • Finish/Plating: Zinc & Clear Chromate
  • Hardware: No
  • Length: .375 [9.5]
  • Material: Steel
  • Shape: Hex
  • Style: Jack Screw
  • Thread: 4-40
  • Type: Slotted
  • 3/16 Slotted Hex Only
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category Screws
Product Number 7277
Product Name Slotted Jack Screw-Clear,.375" Length
Standard Drives Slotted
Unlock Full Specs
to access all available technical data

Similar Products

Flat Head Screw - 9537 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Screw Type Machine Screw
Head Type Flat Head
Material Plastic; Nylon
View Details
2 suppliers
Pan Head Screw - 9308 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Screw Type Machine Screw
Head Type Pan Head
Material Steel
View Details
2 suppliers
Pan Head Screw - 9343 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Screw Type Machine Screw
Head Type Pan Head
Material Plastic; Nylon
View Details
2 suppliers