Keystone Electronics Corp. Round Aluminum Instrumentation Handle 7180

Description
Part Number: 7180 D Diameter: .375 (9.5) Finish/Plating: Black Anodize Height: 1.375 [34.9] Length: 4.000 [101.6] Material: Aluminum Thread: 10-32
Request a Quote Datasheet
Description
Part Number: 7180 D Diameter: .375 (9.5) Finish/Plating: Black Anodize Height: 1.375 [34.9] Length: 4.000 [101.6] Material: Aluminum Thread: 10-32
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Round Aluminum Instrumentation Handle - 7180 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Round Aluminum Instrumentation Handle
7180
Round Aluminum Instrumentation Handle 7180
Part Number: 7180 D Diameter: .375 (9.5) Finish/Plating: Black Anodize Height: 1.375 [34.9] Length: 4.000 [101.6] Material: Aluminum Thread: 10-32

Part Number: 7180

  • D Diameter: .375 (9.5)
  • Finish/Plating: Black Anodize
  • Height: 1.375 [34.9]
  • Length: 4.000 [101.6]
  • Material: Aluminum
  • Thread: 10-32
Buy Now Datasheet
Handles - 36-7180-ND - DigiKey
Thief River Falls, MN, United States
Handles
36-7180-ND
Handles 36-7180-ND
Instrumentation Handle Aluminum Screw Holes, Back

Instrumentation Handle Aluminum Screw Holes, Back

Buy Now Datasheet
Handle, Instrumentation; Black Anodized(MIL-A-8625); 4.000 in.; 1.375 in. - 70183155 - Allied Electronics, Inc.
Fort Worth, TX, USA
Handle, Instrumentation; Black Anodized(MIL-A-8625); 4.000 in.; 1.375 in.
70183155
Handle, Instrumentation; Black Anodized(MIL-A-8625); 4.000 in.; 1.375 in. 70183155
Aluminum⁄Brass Round Instrumentation Handles, Nickel Plated⁄Black Anodized Finish Provides the sturdy support needed for contemporary equipment.

Aluminum⁄Brass Round Instrumentation Handles, Nickel Plated⁄Black Anodized Finish
Provides the sturdy support needed for contemporary equipment.

Supplier's Site

Technical Specifications

  Keystone Electronics Corp. DigiKey Allied Electronics, Inc.
Product Category Handles and Pulls (industrial) Handles and Pulls (industrial) Handles and Pulls (industrial)
Product Number 7180 36-7180-ND 70183155
Product Name Round Aluminum Instrumentation Handle Handles Handle, Instrumentation; Black Anodized(MIL-A-8625); 4.000 in.; 1.375 in.
Handle Material Metal Metal
Height 1.38 inches (34.92 mm) 1.38 inches (34.92 mm)
Handle Length 4 inches (102 mm)
Tapered Handle Diameter 0.3750 inches (9.53 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Round Aluminum Instrumentation Handle - 524 - Keystone Electronics Corp.
Specs
Handle Material Metal
Height 1.75 inches (44.45 mm)
Handle Length 4.5 inches (114 mm)
View Details
3 suppliers
Round Brass Instrumentation Handle - 487 - Keystone Electronics Corp.
Specs
Handle Material Metal
Height 1.75 inches (44.45 mm)
Handle Length 4.5 inches (114 mm)
View Details
2 suppliers
Round Aluminum Instrumentation Handle - 7175 - Keystone Electronics Corp.
Specs
Handle Material Metal
Height 1.5 inches (38.1 mm)
Handle Length 3 inches (76.2 mm)
View Details
3 suppliers
Handles - 36-8353-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Type Screw Holes, Front
View Details