Keystone Electronics Corp. PBE Turret Terminal Board 609-3

Description
Part Number: 609-3 # of Terminals: 3 Length: 1.875 [47.6] Material: Phenolic, XP Terminal Type: Turret - 1509 Width: .500 [12.7] No longer a stocking item. Subject to stock availability and minimum order requirements
Request a Quote
Description
Part Number: 609-3 # of Terminals: 3 Length: 1.875 [47.6] Material: Phenolic, XP Terminal Type: Turret - 1509 Width: .500 [12.7] No longer a stocking item. Subject to stock availability and minimum order requirements
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 609-3 is a single-row turret terminal board with three terminals, spaced 1.875 inches (47.6 mm) apart, and a width of 0.500 inch (12.7 mm). It is constructed of paper base electrical material (PBE), compliant with MIL-M-24768/20, Type XP natural, and rated for maximum temperatures of 250°F (121°C). Terminals are brass, conforming to ASTM-B16, and tin-plated per MIL-T-10727. Mounting holes are provided, with terminals staked in all holes except the end ones.

Datasheet Summary
Powered by GS/AI

The 609-3 is a single-row turret terminal board with three terminals, spaced 1.875 inches (47.6 mm) apart, and a width of 0.500 inch (12.7 mm). It is constructed of paper base electrical material (PBE), compliant with MIL-M-24768/20, Type XP natural, and rated for maximum temperatures of 250°F (121°C). Terminals are brass, conforming to ASTM-B16, and tin-plated per MIL-T-10727. Mounting holes are provided, with terminals staked in all holes except the end ones.

Suppliers

Company
Product
Description
Supplier Links
PBE Turret Terminal Board - 609-3 - Keystone Electronics Corp.
New Hyde Park, NY, USA
PBE Turret Terminal Board
609-3
PBE Turret Terminal Board 609-3
Part Number: 609-3 # of Terminals: 3 Length: 1.875 [47.6] Material: Phenolic, XP Terminal Type: Turret - 1509 Width: .500 [12.7] No longer a stocking item. Subject to stock availability and minimum order requirements

Part Number: 609-3

  • # of Terminals: 3
  • Length: 1.875 [47.6]
  • Material: Phenolic, XP
  • Terminal Type: Turret - 1509
  • Width: .500 [12.7]
  • No longer a stocking item. Subject to stock availability and minimum order requirements
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category Terminal Blocks
Product Number 609-3
Product Name PBE Turret Terminal Board
Termination Options Turret - 1509
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Screw Connectors - 36-7771-6-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Solder
View Details
GEE Turret Terminal Board - 15310 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1503
# of Contacts 66
Body Material Glass Epoxy
View Details
Terminals - Screw Connectors - 36-7775-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Solder
Features Low Profile
View Details
Thru-Hole Turret Terminal Board - 15402 - Keystone Electronics Corp.
Specs
Termination Options Turret - 1562
# of Contacts 12
Body Material Phenolic, XP
View Details