Keystone Electronics Corp. Horizontal Test Jack-Blue 6059

Description
Part Number: 6059 Color: Blue Finish/Plating: Silver Plate Material: Beryllium Copper Mounting: THM Orientation: Horizontal or Vertical RoHS: Yes Type: Test Jack
Request a Quote Datasheet
Description
Part Number: 6059 Color: Blue Finish/Plating: Silver Plate Material: Beryllium Copper Mounting: THM Orientation: Horizontal or Vertical RoHS: Yes Type: Test Jack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Horizontal Test Jack-Blue - 6059 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Horizontal Test Jack-Blue
6059
Horizontal Test Jack-Blue 6059
Part Number: 6059 Color: Blue Finish/Plating: Silver Plate Material: Beryllium Copper Mounting: THM Orientation: Horizontal or Vertical RoHS: Yes Type: Test Jack

Part Number: 6059

  • Color: Blue
  • Finish/Plating: Silver Plate
  • Material: Beryllium Copper
  • Mounting: THM
  • Orientation: Horizontal or Vertical
  • RoHS: Yes
  • Type: Test Jack
Buy Now Datasheet
Test Points - 36-6059-ND - DigiKey
Thief River Falls, MN, United States
Test Points
36-6059-ND
Test Points 36-6059-ND
Blue PC Test Point Jack Beryllium Copper, Silver Plating Through Hole, Horizontal Mounting Type

Blue PC Test Point Jack Beryllium Copper, Silver Plating Through Hole, Horizontal Mounting Type

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Test Points Test Points
Product Number 6059 36-6059-ND
Product Name Horizontal Test Jack-Blue Test Points
Type / Mounting Thru-Hole Thru-Hole
Unlock Full Specs
to access all available technical data

Similar Products

THM, Test Point Jumper, Wave Leg, .100 Spacing - 5025 - Keystone Electronics Corp.
Specs
Type / Mounting Thru-Hole
Rated Current 2 amps
View Details
SMT Test Point- Compact, Silver-1000 pc Reels - 5016 - Keystone Electronics Corp.
Specs
Type / Mounting Surface Mount
Packaging Method Tape Reel; Tape and Reel - 1,000 / 7" reel
View Details
2 suppliers
Compact Test Point, Tin -Blue - 5277 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type / Mounting Thru-Hole
Features Color Keyed
Rated Current 2 amps
View Details
2 suppliers
Loop Type THM Test Point - 1045 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type / Mounting Thru-Hole
View Details
3 suppliers