Keystone Electronics Corp. PTFE Insulated Test Jack White 11011

Description
Part Number: 11011 Color: White Material: PTFE Orientation: Vertical Pin Size: 0.080 RoHS: Yes Type: Test Jack
Request a Quote
Description
Part Number: 11011 Color: White Material: PTFE Orientation: Vertical Pin Size: 0.080 RoHS: Yes Type: Test Jack
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

11011 is a vertical snap-fit test jack with a white PTFE bushing, designed to accept a 0.080 inch [2.03 mm] diameter pin. It features a beryllium copper contact with gold or silver plating and a nylon body per ASTM D4066. The jack mounts into a 0.052 inch [1.32 mm] hole and has a total length of 0.200 inch [5.1 mm]. The housing is RoHS compliant. The part includes one terminal and has a tip diameter of 0.080 inch [2.03 mm].

Datasheet Summary
Powered by GS/AI

11011 is a vertical snap-fit test jack with a white PTFE bushing, designed to accept a 0.080 inch [2.03 mm] diameter pin. It features a beryllium copper contact with gold or silver plating and a nylon body per ASTM D4066. The jack mounts into a 0.052 inch [1.32 mm] hole and has a total length of 0.200 inch [5.1 mm]. The housing is RoHS compliant. The part includes one terminal and has a tip diameter of 0.080 inch [2.03 mm].

Suppliers

Company
Product
Description
Supplier Links
PTFE Insulated Test Jack White - 11011 - Keystone Electronics Corp.
New Hyde Park, NY, USA
PTFE Insulated Test Jack White
11011
PTFE Insulated Test Jack White 11011
Part Number: 11011 Color: White Material: PTFE Orientation: Vertical Pin Size: 0.080 RoHS: Yes Type: Test Jack

Part Number: 11011

  • Color: White
  • Material: PTFE
  • Orientation: Vertical
  • Pin Size: 0.080
  • RoHS: Yes
  • Type: Test Jack
Buy Now Datasheet
Test Points - 36-11011-ND - DigiKey
Thief River Falls, MN, United States
Test Points
36-11011-ND
Test Points 36-11011-ND
White PC Test Point Jack Beryllium Copper, Gold Plating Mounting Type

White PC Test Point Jack Beryllium Copper, Gold Plating Mounting Type

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Test Points Test Points
Product Number 11011 36-11011-ND
Product Name PTFE Insulated Test Jack White Test Points
Standards / Compliances RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Compact Test Point, Tin -Purple - 5279 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type / Mounting Thru-Hole
Features Color Keyed
Rated Current 2 amps
View Details
2 suppliers
PTFE Insulated Test Jack Red - 11007-R - Keystone Electronics Corp.
Keystone Electronics Corp.
View Details
2 suppliers
SMT/THM Hybrid Test Point- w/ Locating Pin-800 pc Reels - 5027 - Keystone Electronics Corp.
Specs
Type / Mounting Thru-Hole; Surface Mount
Packaging Method Tape Reel; Tape and Reel (per the ANSI/EIA-481 standard)
View Details
2 suppliers
SMT Test Point- Micro Mini, Tin-5000 pc Reels - 5085 - Keystone Electronics Corp.
Specs
Type / Mounting Surface Mount
Packaging Method Tape Reel; Tape and Reel - 5,000 / 13" reel
View Details
2 suppliers