Keystone Electronics Corp. Insulated Tip Jack-Blue 6035

Description
Part Number: 6035 Color: Blue Pin Size: 0.080 RoHS: Yes Style: Fully Insulated Type: Tip Jack
Request a Quote
Description
Part Number: 6035 Color: Blue Pin Size: 0.080 RoHS: Yes Style: Fully Insulated Type: Tip Jack
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 6035 is a blue, fully insulated tip jack with a molded nylon body and a recessed closed entry design that accepts a 0.080 inch (2.0 mm) tip. It has a current rating of 10 Amps and a breakdown voltage of 5700 V RMS. The capacitance to a metal panel is 2.0 pF nominal. The contact is made of phosphor bronze with a tin plate finish, and the body complies with ASTM D4066. It is supplied with a nut and is RoHS compliant.

Datasheet Summary
Powered by GS/AI

The 6035 is a blue, fully insulated tip jack with a molded nylon body and a recessed closed entry design that accepts a 0.080 inch (2.0 mm) tip. It has a current rating of 10 Amps and a breakdown voltage of 5700 V RMS. The capacitance to a metal panel is 2.0 pF nominal. The contact is made of phosphor bronze with a tin plate finish, and the body complies with ASTM D4066. It is supplied with a nut and is RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
Insulated Tip Jack-Blue - 6035 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Insulated Tip Jack-Blue
6035
Insulated Tip Jack-Blue 6035
Part Number: 6035 Color: Blue Pin Size: 0.080 RoHS: Yes Style: Fully Insulated Type: Tip Jack

Part Number: 6035

  • Color: Blue
  • Pin Size: 0.080
  • RoHS: Yes
  • Style: Fully Insulated
  • Type: Tip Jack
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category IC Interconnect Components
Product Number 6035
Product Name Insulated Tip Jack-Blue
RoHS Compliant RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Forked Turret Terminal .109
Specs
Product Type PCB Pins
Contact Plating Bright Tin
View Details
Double Ended Turret Terminal .145
Specs
Product Type PCB Pins
Contact Plating Bright Tin
View Details
Female PCB Terminal Accepts .110
Specs
Product Type PCB Pins
Mounting Through-Hole
View Details
5 Tabs Quick Fit Header - 7825 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Product Type IC Headers
Mounting Through-Hole
Voltage Rating 500 volts
View Details