Keystone Electronics Corp. Terminals - Screw Connectors 7690-2

Description
TERM SCREW 6-32 4 PIN PCB RA
Request a Quote
Description
TERM SCREW 6-32 4 PIN PCB RA
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 36-7690-2-ND is a low-profile screw connector terminal designed for easy mounting and high-density applications. It accommodates 14-22 AWG solid or stranded wire, as well as crimp type terminals or lugs. The terminal features a stable, no-rock design with an anti-rotational feature, ensuring reliable connections. It can be mounted horizontally or vertically and is supplied either unassembled or with the screw installed and captivated. The binding screw is positioned above board level to prevent wicking during wave soldering. Made from brass with a matte tin plate, it is rated for 15 Amps. Color-coded screws are available by adding a suffix to the part number.

Datasheet Summary
Powered by GS/AI

The 36-7690-2-ND is a low-profile screw connector terminal designed for easy mounting and high-density applications. It accommodates 14-22 AWG solid or stranded wire, as well as crimp type terminals or lugs. The terminal features a stable, no-rock design with an anti-rotational feature, ensuring reliable connections. It can be mounted horizontally or vertically and is supplied either unassembled or with the screw installed and captivated. The binding screw is positioned above board level to prevent wicking during wave soldering. Made from brass with a matte tin plate, it is rated for 15 Amps. Color-coded screws are available by adding a suffix to the part number.

Suppliers

Company
Product
Description
Supplier Links
Terminals - Screw Connectors - 36-7690-2-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Screw Connectors
36-7690-2-ND
Terminals - Screw Connectors 36-7690-2-ND
TERM SCREW 6-32 4 PIN PCB RA

TERM SCREW 6-32 4 PIN PCB RA

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Terminal Blocks
Product Number 36-7690-2-ND
Product Name Terminals - Screw Connectors
Mounting Options PCB
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - 29.357 - Powell Electronics, Inc.
Specs
Mounting Options PCB
Termination Options PCB
View Details
2 suppliers
DB9 DIN-rail Wiring Board - ADAM-3909-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers
Pluggable Terminal Blocks - 1444112 - RS Components, Ltd.
Specs
Mounting Options PCB; Through hole
Termination Options Screw Clamp; Screw
Features Terminal Plug
View Details
Sensor terminal block - 2000-5311/1102-950 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
4 suppliers