Keystone Electronics Corp.
For .032 -.046" Pins, Swage Mount Jack
1419-3
Description
Part Number: 1419-3
Finish/Plating: Gold/Gold
Length: .125 (3.2)
Material: Brass Body / Beryllium Copper Spring
Mounting: Swage Mount
Pin Size: .032 -.046"
RoHS: Yes
-
Keystone Electronics Corp.
Request a Quote
Email Supplier
Description
Part Number: 1419-3
Finish/Plating: Gold/Gold
Length: .125 (3.2)
Material: Brass Body / Beryllium Copper Spring
Mounting: Swage Mount
Pin Size: .032 -.046"
RoHS: Yes
Request a Quote
Email Supplier
Suppliers
For .032 -.046" Pins, Swage Mount Jack
1419-3
Part Number: 1419-3
Finish/Plating: Gold/Gold
Length: .125 (3.2)
Material: Brass Body / Beryllium Copper Spring
Mounting: Swage Mount
Pin Size: .032 -.046"
RoHS: Yes
Part Number: 1419-3
- Finish/Plating: Gold/Gold
- Length: .125 (3.2)
- Material: Brass Body / Beryllium Copper Spring
- Mounting: Swage Mount
- Pin Size: .032 -.046"
- RoHS: Yes
Buy Now
Technical Specifications
|
Product Category
|
IC Interconnect Components |
|
Product Number
|
1419-3 |
|
Product Name
|
For .032 -.046" Pins, Swage Mount Jack |
|
Product Type
|
PCB Pins
|
Unlock Full Specs
to access all available technical data
Similar Products
Keystone Electronics Corp.
Product Type
PCB Pins
Contact Plating
Bright Tin
View Details
Keystone Electronics Corp.
Product Type
PCB Pins
RoHS Compliant
RoHS Compliant
Mounting
Swage
View Details
Keystone Electronics Corp.
Product Type
PCB Pins
Mounting
Solder
Contact Plating
Gold; Tin/Gold
View Details
Keystone Electronics Corp.
Product Type
PCB Pins
Contact Plating
Bright Tin
View Details