Keystone Electronics Corp. Phono Jack-Hex Panel Mount Black 576

Description
Part Number: 576 Color: Black Mounting: Panel Orientation: Vertical Type: Phono Jack
Request a Quote
Description
Part Number: 576 Color: Black Mounting: Panel Orientation: Vertical Type: Phono Jack
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Phono Jack-Hex Panel Mount Black, part number 576, is designed for vertical panel mounting and is compatible with .125 (3.2 mm) diameter pins. It features a complete one-piece construction that allows for easy insertion into printed circuit boards (PCBs) without the need for additional wiring. The jack is constructed with a brass shell and nickel plating, ensuring durability and reliable electrical contact. It is designed to snap-fit into a .296 (7.6 mm) diameter hole, providing secure retention during wave soldering. The black color of the insulator aids in circuit identification, making it suitable for various applications in electronic projects.

Datasheet Summary
Powered by GS/AI

The Phono Jack-Hex Panel Mount Black, part number 576, is designed for vertical panel mounting and is compatible with .125 (3.2 mm) diameter pins. It features a complete one-piece construction that allows for easy insertion into printed circuit boards (PCBs) without the need for additional wiring. The jack is constructed with a brass shell and nickel plating, ensuring durability and reliable electrical contact. It is designed to snap-fit into a .296 (7.6 mm) diameter hole, providing secure retention during wave soldering. The black color of the insulator aids in circuit identification, making it suitable for various applications in electronic projects.

Suppliers

Company
Product
Description
Supplier Links
Phono Jack-Hex Panel Mount Black - 576 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Phono Jack-Hex Panel Mount Black
576
Phono Jack-Hex Panel Mount Black 576
Part Number: 576 Color: Black Mounting: Panel Orientation: Vertical Type: Phono Jack

Part Number: 576

  • Color: Black
  • Mounting: Panel
  • Orientation: Vertical
  • Type: Phono Jack
Buy Now Datasheet
Audio Connectors - 36-576-ND - DigiKey
Thief River Falls, MN, United States
Audio Connectors
36-576-ND
Audio Connectors 36-576-ND
3.20mm ID, 9.00mm OD (RCA) Phono (RCA) Jack Mono Connector Solder Eyelet(s)

3.20mm ID, 9.00mm OD (RCA) Phono (RCA) Jack Mono Connector Solder Eyelet(s)

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Electrical Connectors Electrical Connectors
Product Number 576 36-576-ND
Product Name Phono Jack-Hex Panel Mount Black Audio Connectors
Connector Type Audio / Video Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products

Screw Connectors - 36-1247-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
PC Mount Phono Jack-Black - 972 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Connector Type Audio / Video
Gender Female / Jack
Mounting THM
View Details
3 suppliers
Insulated Shorting Jack-.200
Specs
Gender Female / Jack
View Details
2 suppliers