Part number 972 is a black insulator variant of the snap-fit vertical PC phono jack series, mating with .125 (3.2 mm) diameter plugs. It features a one-piece shell for PCB insertion, snaps into a .295 (7.5 mm) hole, and requires no staking. The housing is PBT, the ground terminal is brass with nickel plate, and the contact is phosphor bronze with silver plate. The shunt terminal is brass with silver plate. It is RoHS compliant and ISO 9001 certified.
Part Number: 972
3.20mm ID, 9.00mm OD (RCA) Phono (RCA) Jack Mono Connector Solder
| Keystone Electronics Corp. | DigiKey | Allied Electronics, Inc. | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 972 | 36-972-ND | 70182041 |
| Product Name | PC Mount Phono Jack-Black | Audio Connectors | Jack; PBT (Housing); Phosphor Bronze, Silver Plate (Spring); Black; Snap-Fit |
| Connector Type | Audio / Video | Phono (RCA) Jack | Audio / Video |
| Gender | Female / Jack | Female / Jack | |
| Mounting | THM | Through Hole, Right Angle | Panel |