Keystone Electronics Corp. Compact Test Point, Tin -Grey 5278

Description
Part Number: 5278 Color: Grey Finish/Plating: Matte Tin Material: Phosphor Bronze Mounting: THM Type: Color Keyed
Request a Quote Datasheet
Description
Part Number: 5278 Color: Grey Finish/Plating: Matte Tin Material: Phosphor Bronze Mounting: THM Type: Color Keyed
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compact Test Point, Tin -Grey - 5278 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Compact Test Point, Tin -Grey
5278
Compact Test Point, Tin -Grey 5278
Part Number: 5278 Color: Grey Finish/Plating: Matte Tin Material: Phosphor Bronze Mounting: THM Type: Color Keyed

Part Number: 5278

  • Color: Grey
  • Finish/Plating: Matte Tin
  • Material: Phosphor Bronze
  • Mounting: THM
  • Type: Color Keyed
Buy Now
Test Points - 36-5278-ND - DigiKey
Thief River Falls, MN, United States
Test Points
36-5278-ND
Test Points 36-5278-ND
"Gray PC Test Point, Compact Phosphor Bronze, Tin Plating 0.063"" (1.60mm) Hole Diameter Mounting Type"

"Gray PC Test Point, Compact Phosphor Bronze, Tin Plating 0.063"" (1.60mm) Hole Diameter Mounting Type"

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Test Points Test Points
Product Number 5278 36-5278-ND
Product Name Compact Test Point, Tin -Grey Test Points
Type / Mounting Thru-Hole Thru-Hole
Unlock Full Specs
to access all available technical data

Similar Products

Vertical PCB Test Jack-Blue - 6041 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type / Mounting Thru-Hole
Standards / Compliances RoHS
View Details
2 suppliers
Horizontal Test Jack-gold plate Blue - 6065 - Keystone Electronics Corp.
Specs
Standards / Compliances RoHS
View Details
PTFE Insulated Test Jack White - 11010 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standards / Compliances RoHS
View Details
2 suppliers
SMT Test Point- Micro Mini, Silver-1000 pc Reels - 5015 - Keystone Electronics Corp.
Specs
Type / Mounting Surface Mount
Packaging Method Tape Reel; Tape and Reel - 1,000 / 7" reel
View Details
2 suppliers