Keystone Electronics Corp. PTFE Insulated Test Jack White 11006

Description
Part Number: 11006 Color: White Material: PTFE Orientation: Vertical Pin Size: 0.080 RoHS: Yes Type: Test Jack
Request a Quote Datasheet
Description
Part Number: 11006 Color: White Material: PTFE Orientation: Vertical Pin Size: 0.080 RoHS: Yes Type: Test Jack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PTFE Insulated Test Jack White - 11006 - Keystone Electronics Corp.
New Hyde Park, NY, USA
PTFE Insulated Test Jack White
11006
PTFE Insulated Test Jack White 11006
Part Number: 11006 Color: White Material: PTFE Orientation: Vertical Pin Size: 0.080 RoHS: Yes Type: Test Jack

Part Number: 11006

  • Color: White
  • Material: PTFE
  • Orientation: Vertical
  • Pin Size: 0.080
  • RoHS: Yes
  • Type: Test Jack
Buy Now Datasheet
Test Points - 36-11006-ND - DigiKey
Thief River Falls, MN, United States
Test Points
36-11006-ND
Test Points 36-11006-ND
White PC Test Point Jack Beryllium Copper, Gold Plating Mounting Type

White PC Test Point Jack Beryllium Copper, Gold Plating Mounting Type

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Test Points Test Points
Product Number 11006 36-11006-ND
Product Name PTFE Insulated Test Jack White Test Points
Standards / Compliances RoHS
Unlock Full Specs
to access all available technical data

Similar Products

THM Test Point -No Base, Low Profile - 5020 - Keystone Electronics Corp.
Specs
Type / Mounting Thru-Hole
Features Color Keyed
Rated Current 2 amps
View Details
2 suppliers
Color Keyed SMT Test Point -Red - 5190TR - Keystone Electronics Corp.
Specs
Type / Mounting Surface Mount
Packaging Method Tape Reel; Tape and Reel - 1,000 / 13" reel
Features Color Keyed
View Details
2 suppliers
MultiPurpose Test Point, Tin -Purple - 5289 - Keystone Electronics Corp.
Specs
Type / Mounting Thru-Hole
Features Color Keyed
Rated Current 2 amps
View Details
2 suppliers
PTFE Insulated Test Jack Black - 11008-B - Keystone Electronics Corp.
View Details
2 suppliers