Keystone Electronics Corp.
Horizontal Test Jack-Green
6052
Description
Part Number: 6052
Color: Green
Finish/Plating: Silver Plate
Material: Beryllium Copper
Mounting: THM
Orientation: Horizontal
RoHS: Yes
Type: Test Jack
-
Keystone Electronics Corp.
Request a Quote
Email Supplier
Datasheet
Description
Part Number: 6052
Color: Green
Finish/Plating: Silver Plate
Material: Beryllium Copper
Mounting: THM
Orientation: Horizontal
RoHS: Yes
Type: Test Jack
Request a Quote
Email Supplier
Datasheet
Suppliers
Horizontal Test Jack-Green
6052
Part Number: 6052
Color: Green
Finish/Plating: Silver Plate
Material: Beryllium Copper
Mounting: THM
Orientation: Horizontal
RoHS: Yes
Type: Test Jack
Part Number: 6052
- Color: Green
- Finish/Plating: Silver Plate
- Material: Beryllium Copper
- Mounting: THM
- Orientation: Horizontal
- RoHS: Yes
- Type: Test Jack
Buy Now
Datasheet
Technical Specifications
|
Product Category
|
Test Points |
|
Product Number
|
6052 |
|
Product Name
|
Horizontal Test Jack-Green |
|
Type / Mounting
|
Thru-Hole
|
Unlock Full Specs
to access all available technical data
Similar Products
Keystone Electronics Corp.
Type / Mounting
Thru-Hole
Features
Color Keyed
Rated Current
2 amps
View Details
2 suppliers
Keystone Electronics Corp.
Type / Mounting
Surface Mount
Packaging Method
Tape Reel; Tape and Reel - 1,000 / 7" reel
View Details
2 suppliers
Keystone Electronics Corp.
Standards / Compliances
RoHS
View Details