Keystone Electronics Corp. Compact Test Point, Tin -Orange 5273

Description
Part Number: 5273 Color: Orange Finish/Plating: Matte Tin Material: Phosphor Bronze Mounting: THM Type: Color Keyed
Request a Quote Datasheet
Description
Part Number: 5273 Color: Orange Finish/Plating: Matte Tin Material: Phosphor Bronze Mounting: THM Type: Color Keyed
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compact Test Point, Tin -Orange - 5273 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Compact Test Point, Tin -Orange
5273
Compact Test Point, Tin -Orange 5273
Part Number: 5273 Color: Orange Finish/Plating: Matte Tin Material: Phosphor Bronze Mounting: THM Type: Color Keyed

Part Number: 5273

  • Color: Orange
  • Finish/Plating: Matte Tin
  • Material: Phosphor Bronze
  • Mounting: THM
  • Type: Color Keyed
Buy Now
Test Points - 36-5273-ND - DigiKey
Thief River Falls, MN, United States
Test Points
36-5273-ND
Test Points 36-5273-ND
"Orange PC Test Point, Compact Phosphor Bronze, Tin Plating 0.063"" (1.60mm) Hole Diameter Mounting Type"

"Orange PC Test Point, Compact Phosphor Bronze, Tin Plating 0.063"" (1.60mm) Hole Diameter Mounting Type"

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Test Points Test Points
Product Number 5273 36-5273-ND
Product Name Compact Test Point, Tin -Orange Test Points
Type / Mounting Thru-Hole Thru-Hole
Unlock Full Specs
to access all available technical data

Similar Products

PTFE Insulated Test Jack Red - 11005-R - Keystone Electronics Corp.
Keystone Electronics Corp.
View Details
2 suppliers
Miniature Test Point, Tin -Purple - 5269 - Keystone Electronics Corp.
Specs
Type / Mounting Thru-Hole
Features Color Keyed
Rated Current 2 amps
View Details
2 suppliers
SMT Test Point- Miniature-5000 pc Reels - 5029 - Keystone Electronics Corp.
Specs
Type / Mounting Surface Mount
Packaging Method Tape Reel; Tape and Reel - 5,000 / 13" reel
View Details
2 suppliers
PTFE Insulated Test Jack Black - 11008-B - Keystone Electronics Corp.
View Details
2 suppliers