Keystone Electronics Corp. Vertical PCB Test Jack-Black 6044

Description
Part Number: 6044 Color: Black Mounting: THM Snap-in Orientation: Vertical Pin Size: 0.080 RoHS: Yes Type: Test Jack
Request a Quote Datasheet
Description
Part Number: 6044 Color: Black Mounting: THM Snap-in Orientation: Vertical Pin Size: 0.080 RoHS: Yes Type: Test Jack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vertical PCB Test Jack-Black - 6044 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Vertical PCB Test Jack-Black
6044
Vertical PCB Test Jack-Black 6044
Part Number: 6044 Color: Black Mounting: THM Snap-in Orientation: Vertical Pin Size: 0.080 RoHS: Yes Type: Test Jack

Part Number: 6044

  • Color: Black
  • Mounting: THM Snap-in
  • Orientation: Vertical
  • Pin Size: 0.080
  • RoHS: Yes
  • Type: Test Jack
Buy Now Datasheet
Test Points - 36-6044-ND - DigiKey
Thief River Falls, MN, United States
Test Points
36-6044-ND
Test Points 36-6044-ND
"Black PC Test Point Jack Beryllium Copper, Silver Plating 0.052"" (1.32mm) Hole Diameter Mounting Type"

"Black PC Test Point Jack Beryllium Copper, Silver Plating 0.052"" (1.32mm) Hole Diameter Mounting Type"

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Test Points Test Points
Product Number 6044 36-6044-ND
Product Name Vertical PCB Test Jack-Black Test Points
Type / Mounting Thru-Hole Thru-Hole
Unlock Full Specs
to access all available technical data

Similar Products

Slotted Type THM Test Point - 1036 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type / Mounting Thru-Hole
View Details
2 suppliers
Color Keyed SMT Test Point -Purple - 5199TR - Keystone Electronics Corp.
Specs
Type / Mounting Surface Mount
Packaging Method Tape Reel; Tape and Reel - 1,000 / 13" reel
Features Color Keyed
View Details
2 suppliers
Test Points - 36-4955-ND - DigiKey
Keystone Electronics Corp.
Specs
Type / Mounting Thru-Hole
Packaging Method Bulk
View Details
Vertical PCB Test Jack-Yellow - 6045 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type / Mounting Thru-Hole
Standards / Compliances RoHS
View Details