Keystone Electronics Corp. .250" Tab Bright Brass 1280

Description
Part Number: 1280 Current Rating: 20 Amps Material: Brass Mounting: Rivet Orientation: 45 degree Tab Size: .250 [6.4] x .032 [.81] Terminal Style: PCB Male Terminal Type: Quick-Fit UL Recognized: Yes - (USA & Canada) E201546
Request a Quote Datasheet
Description
Part Number: 1280 Current Rating: 20 Amps Material: Brass Mounting: Rivet Orientation: 45 degree Tab Size: .250 [6.4] x .032 [.81] Terminal Style: PCB Male Terminal Type: Quick-Fit UL Recognized: Yes - (USA & Canada) E201546
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
.250
New Hyde Park, NY, USA
.250" Tab Bright Brass
1280
.250" Tab Bright Brass 1280
Part Number: 1280 Current Rating: 20 Amps Material: Brass Mounting: Rivet Orientation: 45 degree Tab Size: .250 [6.4] x .032 [.81] Terminal Style: PCB Male Terminal Type: Quick-Fit UL Recognized: Yes - (USA & Canada) E201546

Part Number: 1280

  • Current Rating: 20 Amps
  • Material: Brass
  • Mounting: Rivet
  • Orientation: 45 degree
  • Tab Size: .250 [6.4] x .032 [.81]
  • Terminal Style: PCB Male
  • Terminal Type: Quick-Fit
  • UL Recognized: Yes - (USA & Canada) E201546
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category Electrical Contacts
Product Number 1280
Product Name .250" Tab Bright Brass
Contact Material Base Metal
Unlock Full Specs
to access all available technical data

Similar Products

CONTACT BATTERYY AAA/N SMD - 443-556 - Utmel Electronic Limited
Keystone Electronics Corp.
Specs
Contact Material Steel; Steel
Plating / Coating Tin
View Details
Battery Spring,
Keystone Electronics Corp.
Specs
Contact Material Steel; Base Metal
Base / Spring Metal Spring Steel
Plating / Coating Nickel; Nickel Plate
View Details
.110
Keystone Electronics Corp.
Specs
Contact Material Base Metal
Base / Spring Metal Brass
Plating / Coating Tin; Matte Tin
View Details
2 Cell Leaf Spring Contact - 210 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Contact Material Steel; Base Metal
Base / Spring Metal Spring Steel
Plating / Coating Nickel; Nickel Plate
View Details
4 suppliers